#30 carbide drill x 1" flute length on 1/4-28 threaded hex shank with tip ground for drilling composite material
Designed for Composite Material Applications.
| Superior Tool Service, Inc. | |
|---|---|
| Product Category | Drill Bits |
| Product Number | 988-1285 30x1 |
| Product Name | #30 Carbide Drill x 1" Flute Length |
| Product | Drill |
| Units | Wire Gauge |
| Drill Type | Twist |
| Rotation | RightHand |
| Cutting Application | General Purpose; Composite Materials |