MD-083 -- RIGHT-HAND COBALT MICRO-DRILL
Cutting Edge Technologies, Inc.
Right-Hand Cobalt Micro-Drill
MD-083
Description
Diameter (metric):
0.83mm
Flute Length (metric):
5.50mm
Number of Flutes:
2
Overall Length (metric):
25mm
Shank Diameter (metric):
1.50mm
Type:
Drill
-
Cutting Edge Technologies, Inc.
Description
Diameter (metric):
0.83mm
Flute Length (metric):
5.50mm
Number of Flutes:
2
Overall Length (metric):
25mm
Shank Diameter (metric):
1.50mm
Type:
Drill
Suppliers
Right-Hand Cobalt Micro-Drill
MD-083
Diameter (metric):
0.83mm
Flute Length (metric):
5.50mm
Number of Flutes:
2
Overall Length (metric):
25mm
Shank Diameter (metric):
1.50mm
Type:
Drill
| Diameter (metric): | 0.83mm |
| Flute Length (metric): | 5.50mm |
| Number of Flutes: | 2 |
| Overall Length (metric): | 25mm |
| Shank Diameter (metric): | 1.50mm |
| Type: | Drill |
Supplier's Site
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
MD-083 |
|
Product Name
|
Right-Hand Cobalt Micro-Drill |
|
Product
|
Drill
|
|
Units
|
Metric
|
|
Drill Type
|
Twist; Microdrill
|
|
Rotation
|
RightHand
|
|
Cutting Application
|
General Purpose
|
Unlock Full Specs
to access all available technical data
Similar Products
Drill Type
Core Drill
Diameter
2.875 inch (73.0 mm)
Material
Carbide
View Details
Drill Type
Hole Saw
Diameter
1.811 inch (46.0 mm)
Cutting Length
1.26 inch (32 mm)
View Details
Cutting Edge Technologies, Inc.
Product
Drill
Units
Metric
Drill Type
Twist; Microdrill
View Details
Ebinger Manufacturing Corp.
Product
Drill
Shank
SDS Plus
OAL
16.00 inch (406 mm)
View Details