Ebinger Manufacturing Corp. Masonry Bit 26125

Description
ROTARY HAMMER TYPE CARBIDE MATERIAL 16 INCH OVERALL LENGTH SDS PLUS SHANK TYPE NUMBER OF FLUTES 2 DRILLING LENGTH 14 INCH CUT MATERIAL BLOCK, BRICK, CONCRETE, SOFT STONE PACKAGING TYPE PROTECTIVE CLEAR TUBE APPLICABLE STANDARD ANSI HOLE DIAMETER 7/32 INCH HOLE DIAMETER - DECIMAL .2187 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 7/32
Description
ROTARY HAMMER TYPE CARBIDE MATERIAL 16 INCH OVERALL LENGTH SDS PLUS SHANK TYPE NUMBER OF FLUTES 2 DRILLING LENGTH 14 INCH CUT MATERIAL BLOCK, BRICK, CONCRETE, SOFT STONE PACKAGING TYPE PROTECTIVE CLEAR TUBE APPLICABLE STANDARD ANSI HOLE DIAMETER 7/32 INCH HOLE DIAMETER - DECIMAL .2187 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 7/32

Suppliers

Company
Product
Description
Supplier Links
Brighton, MI, USA
Masonry Bit
26125
Masonry Bit 26125
ROTARY HAMMER TYPE CARBIDE MATERIAL 16 INCH OVERALL LENGTH SDS PLUS SHANK TYPE NUMBER OF FLUTES 2 DRILLING LENGTH 14 INCH CUT MATERIAL BLOCK, BRICK, CONCRETE, SOFT STONE PACKAGING TYPE PROTECTIVE CLEAR TUBE APPLICABLE STANDARD ANSI HOLE DIAMETER 7/32 INCH HOLE DIAMETER - DECIMAL .2187 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 7/32
  • ROTARY HAMMER TYPE
  • CARBIDE MATERIAL
  • 16 INCH OVERALL LENGTH
  • SDS PLUS SHANK TYPE
  • NUMBER OF FLUTES 2
  • DRILLING LENGTH 14 INCH
  • CUT MATERIAL BLOCK, BRICK, CONCRETE, SOFT STONE
  • PACKAGING TYPE PROTECTIVE CLEAR TUBE
  • APPLICABLE STANDARD ANSI
  • HOLE DIAMETER 7/32 INCH
  • HOLE DIAMETER - DECIMAL .2187
  • HOLE DIAMETER - DECIMAL - UOM IN
  • HOLE DIAMETER - FRACTIONAL 7/32
Supplier's Site

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Drill Bits
Product Number 26125
Product Name Masonry Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1239922 - RS Components, Ltd.
Specs
Diameter 0.709 inch (18.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Hole Saw, Bi-Metal, 7/8
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Bi-Metal
View Details
Drill Bit - JD7/64 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Drill Type Twist; Jobber
Diameter 0.109 inch (2.8 mm)
View Details