MD-031 -- RIGHT-HAND COBALT MICRO-DRILL
Cutting Edge Technologies, Inc.
Right-Hand Cobalt Micro-Drill
MD-031
Description
Diameter (metric):
0.31mm
Flute Length (metric):
2.10mm
Number of Flutes:
2
Overall Length (metric):
25mm
Shank Diameter (metric):
1mm
Type:
Drill
-
Cutting Edge Technologies, Inc.
Description
Diameter (metric):
0.31mm
Flute Length (metric):
2.10mm
Number of Flutes:
2
Overall Length (metric):
25mm
Shank Diameter (metric):
1mm
Type:
Drill
Suppliers
Right-Hand Cobalt Micro-Drill
MD-031
Diameter (metric):
0.31mm
Flute Length (metric):
2.10mm
Number of Flutes:
2
Overall Length (metric):
25mm
Shank Diameter (metric):
1mm
Type:
Drill
| Diameter (metric): | 0.31mm |
| Flute Length (metric): | 2.10mm |
| Number of Flutes: | 2 |
| Overall Length (metric): | 25mm |
| Shank Diameter (metric): | 1mm |
| Type: | Drill |
Supplier's Site
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
MD-031 |
|
Product Name
|
Right-Hand Cobalt Micro-Drill |
|
Product
|
Drill
|
|
Units
|
Metric
|
|
Drill Type
|
Twist; Microdrill
|
|
Rotation
|
RightHand
|
|
Cutting Application
|
General Purpose
|
Unlock Full Specs
to access all available technical data
Similar Products
Drill Type
Core Drill
Diameter
3.375 inch (85.7 mm)
Material
Carbide
View Details
Diameter
0.079 inch (2.0 mm)
OAL
1.93 inch (49 mm)
Material
High Speed Steel; Hss
View Details
Cutting Edge Technologies, Inc.
Product
Drill
Units
Metric
Drill Type
Twist; Microdrill
View Details
Ebinger Manufacturing Corp.
Product
Drill
Diameter
0.250 inch (6.3 mm)
Shank
Straight
View Details