KEO Cutters Countersink KEO-53348

Description
Countersinks expand the top of an existing hole in a workpiece to allow countersinking screws to install flush with the surface of the workpiece. This helps prevent the workpiece material from swelling when a screw is inserted and tightened down. . KEO-53348
Description
Countersinks expand the top of an existing hole in a workpiece to allow countersinking screws to install flush with the surface of the workpiece. This helps prevent the workpiece material from swelling when a screw is inserted and tightened down. . KEO-53348

Suppliers

Company
Product
Description
Supplier Links
Countersink - KEO-53348 - Reid Supply
Norton Shores, MI, United States
Countersink
KEO-53348
Countersink KEO-53348
Countersinks expand the top of an existing hole in a workpiece to allow countersinking screws to install flush with the surface of the workpiece. This helps prevent the workpiece material from swelling when a screw is inserted and tightened down. . KEO-53348

Countersinks expand the top of an existing hole in a workpiece to allow countersinking screws to install flush with the surface of the workpiece. This helps prevent the workpiece material from swelling when a screw is inserted and tightened down.


. KEO-53348

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Countersinks
Product Number KEO-53348
Product Name Countersink
Standard Angle 82°
Special Angle 82 degrees
Body Diameter 0.750 inch (19.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Countersinks - 423838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Angle 90°
Shank Diameter 0.281 inch (7.2 mm)
OAL 1.26 inch (32 mm)
View Details
Countersink - KEO-53388 - Reid Supply
Specs
Standard Angle 82°
Special Angle 82 degrees
Body Diameter 0.375 inch (9.5 mm)
View Details
Deburring and Chamfering Countersinks -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Units Fractional
Standard Angle 82°
Body Diameter 0.250 to 1.000 inch (6.3 to 25.4 mm)
View Details
3/8
Specs
Units Fractional
Standard Angle 100°
Body Diameter 0.375 inch (9.5 mm)
View Details