701-031290 -- SOLID CARBIDE NC SPOTTING DRILL
Cutting Edge Technologies, Inc.
Solid Carbide NC Spotting Drill
701-031290
Description
Diameter:
5/16"
Flute Length:
3/4"
Overall Length:
2 1/2"
Type:
NC Spotting Drill
-
Cutting Edge Technologies, Inc.
Description
Diameter:
5/16"
Flute Length:
3/4"
Overall Length:
2 1/2"
Type:
NC Spotting Drill
Suppliers
Diameter:
5/16"
Flute Length:
3/4"
Overall Length:
2 1/2"
Type:
NC Spotting Drill
| Diameter: | 5/16" |
| Flute Length: | 3/4" |
| Overall Length: | 2 1/2" |
| Type: | NC Spotting Drill |
Supplier's Site
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
701-031290 |
|
Product Name
|
Solid Carbide NC Spotting Drill |
|
Product
|
Drill
|
|
Units
|
Fractional
|
|
Drill Type
|
Twist; Spot Drill
|
|
Rotation
|
RightHand
|
|
Cutting Application
|
General Purpose
|
Unlock Full Specs
to access all available technical data
Similar Products
Drill Type
Core Drill
Diameter
0.625 inch (15.9 mm)
Material
Bi-Metal
View Details
Diameter
0.394 inch (10.0 mm)
OAL
15.75 inch (400 mm)
Material
Carbide; Carbide tipped
View Details
Product
Drill Set
Units
Fractional; Metric (optional feature)
Drill Type
Core Drill
View Details