Cutting Edge Technologies, Inc. Solid Carbide NC Spotting Drill 701-0312120

Description
Diameter: 5/16" Flute Length: 3/4" Overall Length: 2 1/2" Type: NC Spotting Drill
Description
Diameter: 5/16" Flute Length: 3/4" Overall Length: 2 1/2" Type: NC Spotting Drill

Suppliers

Company
Product
Description
Supplier Links
Solid Carbide NC Spotting Drill - 701-0312120 - Cutting Edge Technologies, Inc.
Plymouth, MA, USA
Solid Carbide NC Spotting Drill
701-0312120
Solid Carbide NC Spotting Drill 701-0312120
Diameter: 5/16" Flute Length: 3/4" Overall Length: 2 1/2" Type: NC Spotting Drill
Diameter:5/16"
Flute Length:3/4"
Overall Length:2 1/2"
Type:NC Spotting Drill
Supplier's Site

Technical Specifications

  Cutting Edge Technologies, Inc.
Product Category Drill Bits
Product Number 701-0312120
Product Name Solid Carbide NC Spotting Drill
Product Drill
Units Fractional
Drill Type Twist; Spot Drill
Rotation RightHand
Cutting Application General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 214199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.295 inch (7.5 mm)
OAL 4.29 inch (109 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 5 7/8
Specs
Drill Type Core Drill
Diameter 5.875 inch (149.2 mm)
Material Carbide
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB052UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Wood Spade Bit - 33A-1-1/2 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Spade Drill; Wood Bit
Shank Hex
View Details