Cutting Edge Technologies, Inc. Datasheets for Countersinks
Countersinks are tools used for cutting angled holes or countersinks in a workpiece.
Countersinks: Learn more
| Product Name | Notes |
|---|---|
| Diameter: 0.025" Overall Length: 1 1/2" Shank Diameter: 1/8" Type: Drill & Countersink | |
| Diameter: 0.031" Overall Length: 1 1/2" Shank Diameter: 1/8" Type: Drill & Countersink | |
| Diameter: 1/4" Overall Length: 3 3/4" Shank Diameter: 5/8" Type: Drill & Countersink | |
| Diameter: 1/8" Overall Length: 2 1/8" Shank Diameter: 5/16" Type: Drill & Countersink | |
| Diameter: 3/16" Overall Length: 2 3/4" Shank Diameter: 7/16" Type: Drill & Countersink | |
| Diameter: 3/64" Overall Length: 1 1/2" Shank Diameter: 1/8" Type: Drill & Countersink | |
| Diameter: 5/16" Overall Length: 4" Shank Diameter: 3/4" Type: Drill & Countersink | |
| Diameter: 5/64" Overall Length: 2" Shank Diameter: 3/16" Type: Drill & Countersink | |
| Diameter: 7/32" Overall Length: 3" Shank Diameter: 1/2" Type: Drill & Countersink | |
| Diameter: 7/64" Overall Length: 2" Shank Diameter: 1/4" Type: Drill & Countersink |