3- and 4-Flute Long Shank
| KEO Cutters | |
|---|---|
| Product Category | Milling Cutters |
| Product Number | 3 and 4 Flute Long Shank |
| Product Name | High Performance Carbide End Mills |
| Cutter Type | Roughing; Endmill |
| Geometry | Square (optional feature); Ballnose (optional feature) |
| Cutting Ends | Single |
| Cutting Application | General Purpose; Aluminum; Plastic; Graphite, Composites |
| Units | Fractional |