12702 -- SERIES 1270 3 FLUTE 60 DEGREE END MILL
Cutting Edge Technologies, Inc.
Series 1270 3 Flute 60 Degree End Mill
12702
Description
Coating:
Uncoated
Diameter:
5/16"
End Type:
Square
Flute Length:
13/16"
Flute Length Type:
Standard
Helix:
60 Degree
Number of Flutes:
3
Overall Length:
2 1/2"
Shank Diameter:
5/16"
Substrate Material:
Carbide
Type:
End Mill
-
Cutting Edge Technologies, Inc.
Description
Coating:
Uncoated
Diameter:
5/16"
End Type:
Square
Flute Length:
13/16"
Flute Length Type:
Standard
Helix:
60 Degree
Number of Flutes:
3
Overall Length:
2 1/2"
Shank Diameter:
5/16"
Substrate Material:
Carbide
Type:
End Mill
Suppliers
Series 1270 3 Flute 60 Degree End Mill
12702
Coating:
Uncoated
Diameter:
5/16"
End Type:
Square
Flute Length:
13/16"
Flute Length Type:
Standard
Helix:
60 Degree
Number of Flutes:
3
Overall Length:
2 1/2"
Shank Diameter:
5/16"
Substrate Material:
Carbide
Type:
End Mill
| Coating: | Uncoated |
| Diameter: | 5/16" |
| End Type: | Square |
| Flute Length: | 13/16" |
| Flute Length Type: | Standard |
| Helix: | 60 Degree |
| Number of Flutes: | 3 |
| Overall Length: | 2 1/2" |
| Shank Diameter: | 5/16" |
| Substrate Material: | Carbide |
| Type: | End Mill |
Supplier's Site
Technical Specifications
|
Product Category
|
Milling Cutters |
|
Product Number
|
12702 |
|
Product Name
|
Series 1270 3 Flute 60 Degree End Mill |
|
Cutter Type
|
Finishing; Endmill
|
|
Geometry
|
Square
|
|
Cutting Ends
|
Single
|
|
Cutting Application
|
General Purpose; Stainless; Titanium; Inconel
|
|
Units
|
Fractional
|
Unlock Full Specs
to access all available technical data
Similar Products
Cutter Type
Endmill
Cutter
0.059 inch (1.5 mm)
Shank
0.125 inch (3.2 mm)
View Details
Cutting Edge Technologies, Inc.
Cutter Type
Endmill
Geometry
Ballnose
Cutting Ends
Single
View Details
Professional Tool Grinding, Inc.
Cutter Type
Endmill; Dovetail (optional feature)
Geometry
Square (optional feature); Ballnose (optional feature); Radius (optional feature)
Cutting Ends
Single
View Details