13011BTICN -- SERIES 1300 3-FLUTE CARBIDE END MILL
Cutting Edge Technologies, Inc.
Series 1300 3-Flute Carbide End Mill
13011BTICN
Description
Coating:
TICN
Diameter:
3/16"
End Type:
Ball
Flute Length:
5/8"
Flute Length Type:
Standard
Number of Flutes:
3
Overall Length:
2"
Shank Diameter:
3/16"
Type:
End Mill
-
Cutting Edge Technologies, Inc.
Description
Coating:
TICN
Diameter:
3/16"
End Type:
Ball
Flute Length:
5/8"
Flute Length Type:
Standard
Number of Flutes:
3
Overall Length:
2"
Shank Diameter:
3/16"
Type:
End Mill
Suppliers
Coating:
TICN
Diameter:
3/16"
End Type:
Ball
Flute Length:
5/8"
Flute Length Type:
Standard
Number of Flutes:
3
Overall Length:
2"
Shank Diameter:
3/16"
Type:
End Mill
| Coating: | TICN |
| Diameter: | 3/16" |
| End Type: | Ball |
| Flute Length: | 5/8" |
| Flute Length Type: | Standard |
| Number of Flutes: | 3 |
| Overall Length: | 2" |
| Shank Diameter: | 3/16" |
| Type: | End Mill |
Supplier's Site
Technical Specifications
|
Product Category
|
Milling Cutters |
|
Product Number
|
13011BTICN |
|
Product Name
|
Series 1300 3-Flute Carbide End Mill |
|
Cutter Type
|
Endmill
|
|
Geometry
|
Ballnose
|
|
Cutting Ends
|
Single
|
|
Cutting Application
|
General Purpose
|
|
Units
|
Fractional
|
Unlock Full Specs
to access all available technical data
Similar Products
Cutter Type
Endmill
Cutter
0.157 inch (4.0 mm)
OAL
2.24 inch (57 mm)
View Details
Cutter Type
Straight & Groove Forming Bits: Hinge Mortising - 2 Flute
View Details
Cutting Edge Technologies, Inc.
Cutter Type
Endmill
Geometry
Ballnose
Cutting Ends
Single
View Details