Cutting Edge Technologies, Inc. Series 1200 2-Flute Carbide End Mill 12030BT

Description
Coating: TIN Diameter: 31/64" End Type: Ball Flute Length: 1" Flute Length Type: Standard Number of Flutes: 2 Overall Length: 3" Shank Diameter: 1/2" Substrate Material: Carbide Type: End Mill
Description
Coating: TIN Diameter: 31/64" End Type: Ball Flute Length: 1" Flute Length Type: Standard Number of Flutes: 2 Overall Length: 3" Shank Diameter: 1/2" Substrate Material: Carbide Type: End Mill

Suppliers

Company
Product
Description
Supplier Links
Series 1200 2-Flute Carbide End Mill - 12030BT - Cutting Edge Technologies, Inc.
Plymouth, MA, USA
Series 1200 2-Flute Carbide End Mill
12030BT
Series 1200 2-Flute Carbide End Mill 12030BT
Coating: TIN Diameter: 31/64" End Type: Ball Flute Length: 1" Flute Length Type: Standard Number of Flutes: 2 Overall Length: 3" Shank Diameter: 1/2" Substrate Material: Carbide Type: End Mill
Coating:TIN
Diameter:31/64"
End Type:Ball
Flute Length:1"
Flute Length Type:Standard
Number of Flutes:2
Overall Length:3"
Shank Diameter:1/2"
Substrate Material:Carbide
Type:End Mill
Supplier's Site

Technical Specifications

  Cutting Edge Technologies, Inc.
Product Category Milling Cutters
Product Number 12030BT
Product Name Series 1200 2-Flute Carbide End Mill
Cutter Type Endmill
Geometry Ballnose
Cutting Ends Single
Cutting Application General Purpose; Aluminum; Bronze/Brass; Ceramic; Plastic
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

Slot Drills - 2348270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Slot Drills
Cutter 0.551 inch (14.0 mm)
Shank 0.472 inch (12.0 mm)
View Details
30°/45°/60° Front Chamfering -  - BIG Kaiser Precision Tooling Inc.
BIG Kaiser Precision Tooling Inc.
View Details
Series 1200 2-Flute Carbide End Mill - 12034BT - Cutting Edge Technologies, Inc.
Specs
Cutter Type Endmill
Geometry Ballnose
Cutting Ends Single
View Details
WhizThrill Solid Carbide Deburring Thread Mills Unified - Style NB - WhizCut of Sweden AB
Specs
Cutter Type Finishing; Thread Mill
Geometry Square
Cutting Ends Single
View Details