Cutting Edge Technologies, Inc. Series 1200 2-Flute Carbide End Mill 12009TN

Description
Coating: TIN Diameter: 5/32" End Type: Square Flute Length: 9/16" Flute Length Type: Standard Number of Flutes: 2 Overall Length: 2" Shank Diameter: 3/16" Substrate Material: Carbide Type: End Mill
Description
Coating: TIN Diameter: 5/32" End Type: Square Flute Length: 9/16" Flute Length Type: Standard Number of Flutes: 2 Overall Length: 2" Shank Diameter: 3/16" Substrate Material: Carbide Type: End Mill

Suppliers

Company
Product
Description
Supplier Links
Series 1200 2-Flute Carbide End Mill - 12009TN - Cutting Edge Technologies, Inc.
Plymouth, MA, USA
Series 1200 2-Flute Carbide End Mill
12009TN
Series 1200 2-Flute Carbide End Mill 12009TN
Coating: TIN Diameter: 5/32" End Type: Square Flute Length: 9/16" Flute Length Type: Standard Number of Flutes: 2 Overall Length: 2" Shank Diameter: 3/16" Substrate Material: Carbide Type: End Mill
Coating:TIN
Diameter:5/32"
End Type:Square
Flute Length:9/16"
Flute Length Type:Standard
Number of Flutes:2
Overall Length:2"
Shank Diameter:3/16"
Substrate Material:Carbide
Type:End Mill
Supplier's Site

Technical Specifications

  Cutting Edge Technologies, Inc.
Product Category Milling Cutters
Product Number 12009TN
Product Name Series 1200 2-Flute Carbide End Mill
Cutter Type Endmill
Geometry Square
Cutting Ends Single
Cutting Application General Purpose; Aluminum; Bronze/Brass; Ceramic; Plastic
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 316143 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.079 inch (2.0 mm)
OAL 1.50 inch (38 mm)
View Details
Straight & Groove Forming Bits, Dovetail - 733265-A - Makita USA, Inc.
Specs
Cutter Type Straight & Groove Forming Bits: Dovetail
View Details
Series 1270 3 Flute 60 Degree End Mill - 12703 - Cutting Edge Technologies, Inc.
Specs
Cutter Type Finishing; Endmill
Geometry Square
Cutting Ends Single
View Details
High Helix Back Draft Cutters - LRHH-31-9.5-T - Precision Components
Specs
OAL 12.00 inch (305 mm)
Edges Inserts
View Details