Cutting Edge Technologies, Inc. Series 1200 2-Flute Carbide End Mill 12008BT

Description
Coating: TIN Diameter: 9/64" End Type: Ball Flute Length: 9/16" Flute Length Type: Standard Number of Flutes: 2 Overall Length: 2" Shank Diameter: 3/16" Substrate Material: Carbide Type: End Mill
Description
Coating: TIN Diameter: 9/64" End Type: Ball Flute Length: 9/16" Flute Length Type: Standard Number of Flutes: 2 Overall Length: 2" Shank Diameter: 3/16" Substrate Material: Carbide Type: End Mill

Suppliers

Company
Product
Description
Supplier Links
Series 1200 2-Flute Carbide End Mill - 12008BT - Cutting Edge Technologies, Inc.
Plymouth, MA, USA
Series 1200 2-Flute Carbide End Mill
12008BT
Series 1200 2-Flute Carbide End Mill 12008BT
Coating: TIN Diameter: 9/64" End Type: Ball Flute Length: 9/16" Flute Length Type: Standard Number of Flutes: 2 Overall Length: 2" Shank Diameter: 3/16" Substrate Material: Carbide Type: End Mill
Coating:TIN
Diameter:9/64"
End Type:Ball
Flute Length:9/16"
Flute Length Type:Standard
Number of Flutes:2
Overall Length:2"
Shank Diameter:3/16"
Substrate Material:Carbide
Type:End Mill
Supplier's Site

Technical Specifications

  Cutting Edge Technologies, Inc.
Product Category Milling Cutters
Product Number 12008BT
Product Name Series 1200 2-Flute Carbide End Mill
Cutter Type Endmill
Geometry Ballnose
Cutting Ends Single
Cutting Application General Purpose; Aluminum; Bronze/Brass; Ceramic; Plastic
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 2348278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.394 inch (10.0 mm)
OAL 2.62 inch (66 mm)
View Details
End Mill -  - DME Company
DME Company
Specs
Cutter Type Endmill
Geometry Square
Cutting Application General Purpose; Bronze/Brass; Steel
View Details
Solid Carbide Threadmill - Accuthread 856® - Allied Machine & Engineering Corp.
Allied Machine & Engineering Corp.
Specs
Cutter Type Finishing; Helical Form
Geometry Square
Cutting Ends Single
View Details
Series 1200 2-Flute Carbide End Mill - 12005BN - Cutting Edge Technologies, Inc.
Specs
Cutter Type Endmill
Geometry Ballnose
Cutting Ends Single
View Details