RMS1U22-ATX-02 -- 1U ENCLOSURE
Tri Map International, Inc.
1U Enclosure
RMS1U22-ATX-02
Description
1U Enclosures
Dimensions - 19”w x 1.75”h x 14” to 24”d
Steel or Aluminum Construction
3.5” or 5.25” Drive Bays Available
-
Tri Map International, Inc.
Description
1U Enclosures
Dimensions - 19”w x 1.75”h x 14” to 24”d
Steel or Aluminum Construction
3.5” or 5.25” Drive Bays Available
Suppliers
1U Enclosures
Dimensions - 19”w x 1.75”h x 14” to 24”d
Steel or Aluminum Construction
3.5” or 5.25” Drive Bays Available
1U Enclosures
- Dimensions - 19”w x 1.75”h x 14” to 24”d
- Steel or Aluminum Construction
- 3.5” or 5.25” Drive Bays Available
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Chassis and Card Cages |
|
Product Number
|
RMS1U22-ATX-02 |
|
Product Name
|
1U Enclosure |
|
Product Type
|
Chassis
|
|
Mounting Style
|
Rack-mount
|
|
Form Factor
|
ATX; microATX
|
|
Controls & Indicators
|
Power ON/OFF Switch
|
|
19" Width
|
19''
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Type
Chassis
Mounting Style
Rack-mount
Form Factor
ATX; microATX
View Details
Product Type
Chassis
Mounting Style
Rack-mount; Desktop
19" Width
19''
View Details
Tri Map International, Inc.
Product Type
Chassis
Mounting Style
Rack-mount
Form Factor
ATX; microATX; Single Board Computer
View Details