Tri Map International, Inc. 4U Enclosure RM4U20A

Description
4U Enclosures 19”w x 7”h x 17” to 26”d 8/14/20 or ATX Backplane/SBC or Motherboard Configuration Hot Swappable Drive Bay and Power Supply Options
Description
4U Enclosures 19”w x 7”h x 17” to 26”d 8/14/20 or ATX Backplane/SBC or Motherboard Configuration Hot Swappable Drive Bay and Power Supply Options

Suppliers

Company
Product
Description
Supplier Links
4U Enclosure - RM4U20A - Tri Map International, Inc.
Stockton, CA, USA
4U Enclosure
RM4U20A
4U Enclosure RM4U20A
4U Enclosures 19”w x 7”h x 17” to 26”d 8/14/20 or ATX Backplane/SBC or Motherboard Configuration Hot Swappable Drive Bay and Power Supply Options

4U Enclosures

  • 19”w x 7”h x 17” to 26”d
  • 8/14/20 or ATX Backplane/SBC or Motherboard Configuration
  • Hot Swappable Drive Bay and Power Supply Options
Supplier's Site

Technical Specifications

  Tri Map International, Inc.
Product Category Industrial Chassis and Card Cages
Product Number RM4U20A
Product Name 4U Enclosure
Product Type Chassis
Mounting Style Rack-mount
Form Factor ATX; microATX; Single Board Computer
Unlock Full Specs
to access all available technical data

Similar Products

4U Rackmount Chassis with High Wattage Power Supply -  - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
View Details
Mechanical Products / 19'' Chassis - 3u-chassis-27952 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP AC Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
2U Enclosure - RM2U20-2M-01 - Tri Map International, Inc.
Tri Map International, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Form Factor Single Board Computer
View Details