RM4U17-EC -- 4U ENCLOSURE
Tri Map International, Inc.
4U Enclosure
RM4U17-EC
Description
4U Enclosures
19”w x 7”h x 17” to 26”d
8/14/20 or ATX Backplane/SBC or Motherboard Configuration
Hot Swappable Drive Bay and Power Supply Options
-
Tri Map International, Inc.
Description
4U Enclosures
19”w x 7”h x 17” to 26”d
8/14/20 or ATX Backplane/SBC or Motherboard Configuration
Hot Swappable Drive Bay and Power Supply Options
Suppliers
4U Enclosures
19”w x 7”h x 17” to 26”d
8/14/20 or ATX Backplane/SBC or Motherboard Configuration
Hot Swappable Drive Bay and Power Supply Options
4U Enclosures
- 19”w x 7”h x 17” to 26”d
- 8/14/20 or ATX Backplane/SBC or Motherboard Configuration
- Hot Swappable Drive Bay and Power Supply Options
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Chassis and Card Cages |
|
Product Number
|
RM4U17-EC |
|
Product Name
|
4U Enclosure |
|
Product Type
|
Chassis
|
|
Mounting Style
|
Rack-mount
|
|
Form Factor
|
ATX; microATX; Single Board Computer
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Type
Chassis
Mounting Style
Rack-mount
Controls & Indicators
HDD Indicator; Temperature Alarm Indicator; CPU Fan Failure Indicator; Power ON/OFF Indicator
View Details
Product Type
Chassis
Mounting Style
Rack-mount; Desktop
19" Width
19''
View Details
Tri Map International, Inc.
Product Type
Chassis
Mounting Style
Rack-mount
Form Factor
ATX; microATX; Single Board Computer
View Details