Tri Map International, Inc. 2U Enclosure RM2U20-5S-01

Description
2U Enclosures 19”w x 3.5”h x 12” to 24” d ATX Motherboard or SBC Processor Configuration Hot Swappable Drive Bay and Power Supply Options
Description
2U Enclosures 19”w x 3.5”h x 12” to 24” d ATX Motherboard or SBC Processor Configuration Hot Swappable Drive Bay and Power Supply Options

Suppliers

Company
Product
Description
Supplier Links
2U Enclosure - RM2U20-5S-01 - Tri Map International, Inc.
Stockton, CA, USA
2U Enclosure
RM2U20-5S-01
2U Enclosure RM2U20-5S-01
2U Enclosures 19”w x 3.5”h x 12” to 24” d ATX Motherboard or SBC Processor Configuration Hot Swappable Drive Bay and Power Supply Options

2U Enclosures

  • 19”w x 3.5”h x 12” to 24” d
  • ATX Motherboard or SBC Processor Configuration
  • Hot Swappable Drive Bay and Power Supply Options
Supplier's Site

Technical Specifications

  Tri Map International, Inc.
Product Category Industrial Chassis and Card Cages
Product Number RM2U20-5S-01
Product Name 2U Enclosure
Product Type Chassis
Mounting Style Rack-mount
Form Factor Single Board Computer
Controls & Indicators Power ON/OFF Switch
19" Width 19''
Unlock Full Specs
to access all available technical data

Similar Products

Quiet 4U Rackmount Chassis with Visual & Audible Alarm Notification - ACP-4000BP-50F - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Controls & Indicators HDD Indicator; Temperature Alarm Indicator; CPU Fan Failure Indicator; Power ON/OFF Indicator
View Details
Mechanical Products / 19'' Chassis - 4u-chassis-27953 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP Chassis -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
6U Modular Enclosure - RM6UX2 - Tri Map International, Inc.
Tri Map International, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Form Factor microATX; Single Board Computer
View Details