Trent, Inc. Trough Furnace TFL-13

Description
Maximum Temperature: 1700°F / 927°C The TRENT Trough Furnaces have the same basic design as the PF Series Pot Type furnaces. A one-piece manually operated cover is standard equipment and the cover is mounted on rollers for easy opening and closing. The cover is filled with brick and pre-cast insulation. Standard equipment includes: • One sheathless thermocouple located in the heating element zone • One angle type thermocouple located in the pot • One fabricated steel pot for temperatures up to 900°F and 1700°F • One protecting gold fuse (1940°F melting point) for excess temperature protection
Description
Maximum Temperature: 1700°F / 927°C The TRENT Trough Furnaces have the same basic design as the PF Series Pot Type furnaces. A one-piece manually operated cover is standard equipment and the cover is mounted on rollers for easy opening and closing. The cover is filled with brick and pre-cast insulation. Standard equipment includes: • One sheathless thermocouple located in the heating element zone • One angle type thermocouple located in the pot • One fabricated steel pot for temperatures up to 900°F and 1700°F • One protecting gold fuse (1940°F melting point) for excess temperature protection

Suppliers

Company
Product
Description
Supplier Links
Trough Furnace - TFL-13 - Trent, Inc.
Philadelphia, PA, USA
Trough Furnace
TFL-13
Trough Furnace TFL-13
Maximum Temperature: 1700°F / 927°C The TRENT Trough Furnaces have the same basic design as the PF Series Pot Type furnaces. A one-piece manually operated cover is standard equipment and the cover is mounted on rollers for easy opening and closing. The cover is filled with brick and pre-cast insulation. Standard equipment includes: • One sheathless thermocouple located in the heating element zone • One angle type thermocouple located in the pot • One fabricated steel pot for temperatures up to 900°F and 1700°F • One protecting gold fuse (1940°F melting point) for excess temperature protection

Maximum Temperature: 1700°F / 927°C

The TRENT Trough Furnaces have the same basic design as the PF Series Pot Type furnaces.

A one-piece manually operated cover is standard equipment and the cover is mounted on rollers for easy opening and closing. The cover is filled with brick and pre-cast insulation. Standard equipment includes:

• One sheathless thermocouple located in the heating element zone
• One angle type thermocouple located in the pot
• One fabricated steel pot for temperatures up to 900°F and 1700°F
• One protecting gold fuse (1940°F melting point) for excess

temperature protection

Supplier's Site

Technical Specifications

  Trent, Inc.
Product Category Furnaces (industrial)
Product Number TFL-13
Product Name Trough Furnace
Configuration Top Loading; Trough Furnace
Features Over-Temperature Protection
Atmosphere Air / Oxidizing
Controller Type Single Set Point
Voltages 240/1
Unlock Full Specs
to access all available technical data

Similar Products

Hardening & Draw Heat Treat Combination Furnaces -  - Isotech, Inc.
Specs
Configuration Box (Muffle)
Heat Source Electric / Resistance
Application Industrial; Hardening, Draw Chambler
View Details
Channel Holding Furnace -  - Inductotherm Group
Inductotherm Group
Specs
Features Entry Holes
Heat Source Induction
Application Foundry or Melting Furnace; Industrial
View Details
Tungsten Reduction Systems -  - Harper International Corporation
Harper International Corporation
Specs
Heat Source Combustion; Electric / Resistance
Application Industrial
Temperature Range 1100 C (2012 F)
View Details
Vertical Retort Furnace - VR-1600 - Trent, Inc.
Specs
Configuration Top Loading
Atmosphere Air / Oxidizing
Controller Type Single Set Point
View Details