Trent, Inc. Lead and Babbitt Melting Pot MT-1500

Description
Maximum Temperature: 1000°F / 538°C Used to melt lead and babbitt. TRENT Stationary Melting Pots - MT Series are fabricated from 1/2" thick steel or heavier using welded steel construction. TRENT Folded and Formed® heating elements are mounted to the inner casing walls with grooved porcelain retainers. The elements radiate uniform heat directly to the pot outer surface walls. This quickly and effectively transfers the heat to the material you are melting. This method prevents pot stresses and hot spotting that tends to shorten pot life. The pots are usually floor mounted and designed with a mounting stand, a pouring spout and hand wheel tilt pouring gear box arrangement or quick-acting handle. A control well opening at the bottom of the pot crucible effectively allows the control thermostat to sense the pot and material temperature to the maximum operating temperature of 1000°F.
Description
Maximum Temperature: 1000°F / 538°C Used to melt lead and babbitt. TRENT Stationary Melting Pots - MT Series are fabricated from 1/2" thick steel or heavier using welded steel construction. TRENT Folded and Formed® heating elements are mounted to the inner casing walls with grooved porcelain retainers. The elements radiate uniform heat directly to the pot outer surface walls. This quickly and effectively transfers the heat to the material you are melting. This method prevents pot stresses and hot spotting that tends to shorten pot life. The pots are usually floor mounted and designed with a mounting stand, a pouring spout and hand wheel tilt pouring gear box arrangement or quick-acting handle. A control well opening at the bottom of the pot crucible effectively allows the control thermostat to sense the pot and material temperature to the maximum operating temperature of 1000°F.

Suppliers

Company
Product
Description
Supplier Links
Lead and Babbitt Melting Pot - MT-1500 - Trent, Inc.
Philadelphia, PA, USA
Lead and Babbitt Melting Pot
MT-1500
Lead and Babbitt Melting Pot MT-1500
Maximum Temperature: 1000°F / 538°C Used to melt lead and babbitt. TRENT Stationary Melting Pots - MT Series are fabricated from 1/2" thick steel or heavier using welded steel construction. TRENT Folded and Formed® heating elements are mounted to the inner casing walls with grooved porcelain retainers. The elements radiate uniform heat directly to the pot outer surface walls. This quickly and effectively transfers the heat to the material you are melting. This method prevents pot stresses and hot spotting that tends to shorten pot life. The pots are usually floor mounted and designed with a mounting stand, a pouring spout and hand wheel tilt pouring gear box arrangement or quick-acting handle. A control well opening at the bottom of the pot crucible effectively allows the control thermostat to sense the pot and material temperature to the maximum operating temperature of 1000°F.

Maximum Temperature: 1000°F / 538°C

Used to melt lead and babbitt.

TRENT Stationary Melting Pots - MT Series are fabricated from 1/2" thick steel or heavier using welded steel construction. TRENT Folded and Formed® heating elements are mounted to the inner casing walls with grooved porcelain retainers. The elements radiate uniform heat directly to the pot outer surface walls. This quickly and effectively transfers the heat to the material you are melting. This method prevents pot stresses and hot spotting that tends to shorten pot life.
The pots are usually floor mounted and designed with a mounting stand, a pouring spout and hand wheel tilt pouring gear box arrangement or quick-acting handle. A control well opening at the bottom of the pot crucible effectively allows the control thermostat to sense the pot and material temperature to the maximum operating temperature of 1000°F.

Supplier's Site

Technical Specifications

  Trent, Inc.
Product Category Furnaces (industrial)
Product Number MT-1500
Product Name Lead and Babbitt Melting Pot
Configuration Top Loading
Atmosphere Air / Oxidizing
Controller Type Single Set Point
Voltages 240/3 or 480/3
Heat Source Electric / Resistance
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Arc Remelting Furnace -  - Inductotherm Group
Specs
Atmosphere Vacuum Oven / Furnace
Application Foundry or Melting Furnace; Industrial
Width / Tube O.D. 6000 to 1050 mm (236 to 41.34 inch)
View Details
Hardening & Draw Heat Treat Combination Furnaces -  - Isotech, Inc.
Specs
Configuration Box (Muffle)
Heat Source Electric / Resistance
Application Industrial; Hardening, Draw Chambler
View Details
Rotary Tube Furnace -  - Harper International Corporation
Harper International Corporation
Specs
Atmosphere Air / Oxidizing; Controlled Atmospheres Including Flammables and Toxic Gases – Hydrogen, Nitrogen, Air, Oxygen, Ethylene, Methane, CO2, CO, Chlorine Gas
Heat Source Combustion; Electric / Resistance; RF / Microwave / Dielectric
Application Drying; Industrial; Pyrolysis, Calcination, Reduction, Controlled Oxidation, Carburization, Solid-solid Reaction, Purification, Waste Remediation
View Details
Bell Furnace - BA-1000 - Trent, Inc.
Specs
Configuration Bell Furnace
Atmosphere Air / Oxidizing
Controller Type Single Set Point
View Details