Maximum Temperature: 1000°F / 538°C
Used to melt lead and babbitt.
TRENT Stationary Melting Pots - MT Series are fabricated from 1/2" thick steel or heavier using welded steel construction. TRENT Folded and Formed® heating elements are mounted to the inner casing walls with grooved porcelain retainers. The elements radiate uniform heat directly to the pot outer surface walls. This quickly and effectively transfers the heat to the material you are melting. This method prevents pot stresses and hot spotting that tends to shorten pot life.
The pots are usually floor mounted and designed with a mounting stand, a pouring spout and hand wheel tilt pouring gear box arrangement or quick-acting handle. A control well opening at the bottom of the pot crucible effectively allows the control thermostat to sense the pot and material temperature to the maximum operating temperature of 1000°F.
| Trent, Inc. | |
|---|---|
| Product Category | Furnaces (industrial) |
| Product Number | MT-1000 |
| Product Name | Lead and Babbitt Melting Pot |
| Configuration | Top Loading |
| Atmosphere | Air / Oxidizing |
| Controller Type | Single Set Point |
| Voltages | 240/3 or 480/1 |
| Heat Source | Electric / Resistance |