Maximum Temperature: 650°F / 343°C
TRENT M2-WO Series Ovens are for those applications where temperature uniformity is not a critical criteria of the process.
The heating elements are mounted on the inner casing of the oven and covered with a heat shield or baffle that is open at the top and bottom to create a natural vertical air flow. The air rises as it passes over the heating elements because the baffle induces a chimney effect. The result is a natural flow of air from top to bottom through the work area. The M2-WO Series are applicable for temperature range applications up to 650°F.
| Trent, Inc. | |
|---|---|
| Product Category | Laboratory Ovens |
| Product Number | M2-WO-32 |
| Product Name | Batch Oven Gravity Convection |
| External | Bench / Cabinet |
| Features | Shelves, Racks or Carts |
| Heat Source | Electric / Resistance |
| Controller Type | Single Set Point |
| Atmosphere | Air / Oxidizing |