Trent, Inc. Tinning and Loom Reed Trough LRT-2

Description
PCT Series Maximum Temperature: 600°F / 316°C LRT Series Maximum Temperature: 800°F / 427°C TRENT Solder and Tinning Troughs answer the demand for heavy-duty equipment capable of precision control. These troughs all employ the same basic design regardless of their size or type of usage. The heavy duty construction with block type insulation on all sides and the bottom, incorporates TRENT Folded and Formed® radiant heater racks which radiate heat directly to the entire bottom of the trough, thus eliminating hot spot heating. The vessel proper is fabricated from heavy gauge carbon steel with a flange which extends and wraps over the outer casing where it is rigidly fastened to prevent warping when under heat, but easily removable for maintenance. Control is achieved through any high-grade thermostatic type controller. All troughs are suitable for bench or floor mounting.
Description
PCT Series Maximum Temperature: 600°F / 316°C LRT Series Maximum Temperature: 800°F / 427°C TRENT Solder and Tinning Troughs answer the demand for heavy-duty equipment capable of precision control. These troughs all employ the same basic design regardless of their size or type of usage. The heavy duty construction with block type insulation on all sides and the bottom, incorporates TRENT Folded and Formed® radiant heater racks which radiate heat directly to the entire bottom of the trough, thus eliminating hot spot heating. The vessel proper is fabricated from heavy gauge carbon steel with a flange which extends and wraps over the outer casing where it is rigidly fastened to prevent warping when under heat, but easily removable for maintenance. Control is achieved through any high-grade thermostatic type controller. All troughs are suitable for bench or floor mounting.

Suppliers

Company
Product
Description
Supplier Links
Tinning and Loom Reed Trough - LRT-2 - Trent, Inc.
Philadelphia, PA, USA
Tinning and Loom Reed Trough
LRT-2
Tinning and Loom Reed Trough LRT-2
PCT Series Maximum Temperature: 600°F / 316°C LRT Series Maximum Temperature: 800°F / 427°C TRENT Solder and Tinning Troughs answer the demand for heavy-duty equipment capable of precision control. These troughs all employ the same basic design regardless of their size or type of usage. The heavy duty construction with block type insulation on all sides and the bottom, incorporates TRENT Folded and Formed® radiant heater racks which radiate heat directly to the entire bottom of the trough, thus eliminating hot spot heating. The vessel proper is fabricated from heavy gauge carbon steel with a flange which extends and wraps over the outer casing where it is rigidly fastened to prevent warping when under heat, but easily removable for maintenance. Control is achieved through any high-grade thermostatic type controller. All troughs are suitable for bench or floor mounting.

PCT Series Maximum Temperature: 600°F / 316°C
LRT Series Maximum Temperature: 800°F / 427°C

TRENT Solder and Tinning Troughs answer the demand for heavy-duty equipment capable of precision control.
These troughs all employ the same basic design regardless of their size or type of usage. The heavy duty construction with block type insulation on all sides and the bottom, incorporates TRENT Folded and Formed® radiant heater racks which radiate heat directly to the entire bottom of the trough, thus eliminating hot spot heating.

The vessel proper is fabricated from heavy gauge carbon steel with a flange which extends and wraps over the outer casing where it is rigidly fastened to prevent warping when under heat, but easily removable for maintenance. Control is achieved through any high-grade thermostatic type controller.
All troughs are suitable for bench or floor mounting.

Supplier's Site

Technical Specifications

  Trent, Inc.
Product Category Furnaces (industrial)
Product Number LRT-2
Product Name Tinning and Loom Reed Trough
Configuration Top Loading; Trough
Atmosphere Air / Oxidizing
Controller Type Single Set Point
Voltages 240/1
Heat Source Electric / Resistance
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Heat Treatment Furnace -  - Inductotherm Group
Specs
Atmosphere Vacuum Oven / Furnace
Application Heat Treatment; Industrial
Temperature Range 1599 to 2199 C (2910 to 3990 F)
View Details
Retort & Draw Heat Treat Combination Furnaces -  - Isotech, Inc.
Specs
Configuration Box (Muffle)
Atmosphere Inert
Heat Source Electric / Resistance
View Details
Retort Furnaces -  - Harper International Corporation
Harper International Corporation
Specs
Application Industrial
View Details
Lead and Babbitt Melting Pot - MT-1000 - Trent, Inc.
Specs
Configuration Top Loading
Atmosphere Air / Oxidizing
Controller Type Single Set Point
View Details