Maximum Temperature: 1900°F / 1083°C
The TRENT HM Muffle design box furnace is a small atmosphere furnace used for tool hardening, low-temperature brazing, bright annealing, general metal heat-treating and other processes requiring a controlled atmosphere up to 1900°F.
TRENT Folded and Formed® heating elements are located on both sidewalls, top and bottom of the chamber elements are replaced by simply sliding them in and out of the ceramic retainers. The furnace is equipped with a gas-tight muffle made of high alloy metal complete with atmosphere inlet, outlet and thermowell.
| Trent, Inc. | |
|---|---|
| Product Category | Furnaces (industrial) |
| Product Number | HM-12936 |
| Product Name | Box Furnace |
| Configuration | Box (Muffle) |
| Features | Entry Holes |
| Atmosphere | Air / Oxidizing |
| Controller Type | Single Set Point |
| Voltages | 240/1 |