Tremont Nail Company Tremont Steel Cut Nails - Cut Spike Hot-Dip Galvanized CK10Z-GN

Description
Cut Spike Hot-Dip Galvanized Used for heavy construction work, these strong spikes drive well through planking and heavy timber for deck and bridge work. They are made on our oldest ''nailer'' (Circa 1865) by heating steel plate to a reddish hue and feeding it by hand into this massive machine. Spikes are cut at a rate of about 40 per minute. Also available in non-galvanized finish.
Description
Cut Spike Hot-Dip Galvanized Used for heavy construction work, these strong spikes drive well through planking and heavy timber for deck and bridge work. They are made on our oldest ''nailer'' (Circa 1865) by heating steel plate to a reddish hue and feeding it by hand into this massive machine. Spikes are cut at a rate of about 40 per minute. Also available in non-galvanized finish.

Suppliers

Company
Product
Description
Supplier Links
Tremont Steel Cut Nails - Cut Spike Hot-Dip Galvanized - CK10Z-GN - Tremont Nail Company
Mansfield, MA, USA
Tremont Steel Cut Nails - Cut Spike Hot-Dip Galvanized
CK10Z-GN
Tremont Steel Cut Nails - Cut Spike Hot-Dip Galvanized CK10Z-GN
Cut Spike Hot-Dip Galvanized Used for heavy construction work, these strong spikes drive well through planking and heavy timber for deck and bridge work. They are made on our oldest ''nailer'' (Circa 1865) by heating steel plate to a reddish hue and feeding it by hand into this massive machine. Spikes are cut at a rate of about 40 per minute. Also available in non-galvanized finish.

Cut Spike Hot-Dip Galvanized
Used for heavy construction work, these strong spikes drive well through planking and heavy timber for deck and bridge work. They are made on our oldest ''nailer'' (Circa 1865) by heating steel plate to a reddish hue and feeding it by hand into this massive machine. Spikes are cut at a rate of about 40 per minute. Also available in non-galvanized finish.

Supplier's Site

Technical Specifications

  Tremont Nail Company
Product Category Nails
Product Number CK10Z-GN
Product Name Tremont Steel Cut Nails - Cut Spike Hot-Dip Galvanized
Nail Types All Heavy Duty Nails
Unlock Full Specs
to access all available technical data

Similar Products

Nails - 1701659 - RS Components, Ltd.
RS Components, Ltd.
Specs
Other Nail Types Other; Staple
Length 0.9843 inch (25 mm)
Diameter 0.1043 inch (2.65 mm)
View Details
Nailer, Strip Framing 22º Round Head - 7115-1 - Makita USA, Inc.
Specs
Nail Types All for Powered Nailers
For Powered Nailers Dhead Nails
Length 3.25 inch (82.55 mm)
View Details
Nails - 215942 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Common Nails Wire Nails
Other Nail Types Other; Round Wire Nail
Length 2.76 inch (70 mm)
View Details
Brad, 1-1/4-Inch, 18g Nails -  - Campbell Hausfeld
Specs
Nail Types All for Powered Nailers
For Powered Nailers Wire-weld Collated Nails
Other Nail Types Other; Brad Nails
View Details