Tremont Nail Company Tremont Steel Cut Nails - Flooring Hot-Dip Galvanized CF7ZL-GN

Description
Flooring Hot-Dip Galvanized Great for laying tongue and groove hardwood and soft wood flooring. Not to be used for face-nailing flooring because head is too small. Hop-Dip Galvanized flooring nails are recommended for surfaces exposed to the weather.
Description
Flooring Hot-Dip Galvanized Great for laying tongue and groove hardwood and soft wood flooring. Not to be used for face-nailing flooring because head is too small. Hop-Dip Galvanized flooring nails are recommended for surfaces exposed to the weather.

Suppliers

Company
Product
Description
Supplier Links
Tremont Steel Cut Nails - Flooring Hot-Dip Galvanized - CF7ZL-GN - Tremont Nail Company
Mansfield, MA, USA
Tremont Steel Cut Nails - Flooring Hot-Dip Galvanized
CF7ZL-GN
Tremont Steel Cut Nails - Flooring Hot-Dip Galvanized CF7ZL-GN
Flooring Hot-Dip Galvanized Great for laying tongue and groove hardwood and soft wood flooring. Not to be used for face-nailing flooring because head is too small. Hop-Dip Galvanized flooring nails are recommended for surfaces exposed to the weather.

Flooring Hot-Dip Galvanized
Great for laying tongue and groove hardwood and soft wood flooring. Not to be used for face-nailing flooring because head is too small. Hop-Dip Galvanized flooring nails are recommended for surfaces exposed to the weather.

Supplier's Site

Technical Specifications

  Tremont Nail Company
Product Category Nails
Product Number CF7ZL-GN
Product Name Tremont Steel Cut Nails - Flooring Hot-Dip Galvanized
Nail Types All Heavy Duty Nails
Unlock Full Specs
to access all available technical data

Similar Products

Nails - 3849971 - RS Components, Ltd.
RS Components, Ltd.
Specs
Other Nail Types Other; Round head nail
Length 1.97 inch (50 mm)
Diameter 0.1043 inch (2.65 mm)
View Details
Nails - 216165 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Other Nail Types Other; Brad Nails
Length 1.18 inch (30 mm)
Diameter 0.0492 inch (1.25 mm)
View Details
Brad, 1-1/4-Inch, 18g Nails -  - Campbell Hausfeld
Specs
Nail Types All for Powered Nailers
For Powered Nailers Wire-weld Collated Nails
Other Nail Types Other; Brad Nails
View Details
Nailer, Coil Roofing - 7204-1 - Makita USA, Inc.
Specs
Nail Types All for Powered Nailers
For Powered Nailers Coil Nails
Length 1.5 inch (38.1 mm)
View Details