Tremont Nail Company Tremont Steel Cut Nails - Flooring Hot-Dip Galvanized CF6Z-NfF

Description
Flooring Hot-Dip Galvanized Great for laying tongue and groove hardwood and soft wood flooring. Not to be used for face-nailing flooring because head is too small. Hop-Dip Galvanized flooring nails are recommended for surfaces exposed to the weather.
Description
Flooring Hot-Dip Galvanized Great for laying tongue and groove hardwood and soft wood flooring. Not to be used for face-nailing flooring because head is too small. Hop-Dip Galvanized flooring nails are recommended for surfaces exposed to the weather.

Suppliers

Company
Product
Description
Supplier Links
Tremont Steel Cut Nails - Flooring Hot-Dip Galvanized - CF6Z-NfF - Tremont Nail Company
Mansfield, MA, USA
Tremont Steel Cut Nails - Flooring Hot-Dip Galvanized
CF6Z-NfF
Tremont Steel Cut Nails - Flooring Hot-Dip Galvanized CF6Z-NfF
Flooring Hot-Dip Galvanized Great for laying tongue and groove hardwood and soft wood flooring. Not to be used for face-nailing flooring because head is too small. Hop-Dip Galvanized flooring nails are recommended for surfaces exposed to the weather.

Flooring Hot-Dip Galvanized
Great for laying tongue and groove hardwood and soft wood flooring. Not to be used for face-nailing flooring because head is too small. Hop-Dip Galvanized flooring nails are recommended for surfaces exposed to the weather.

Supplier's Site

Technical Specifications

  Tremont Nail Company
Product Category Nails
Product Number CF6Z-NfF
Product Name Tremont Steel Cut Nails - Flooring Hot-Dip Galvanized
Nail Types All Heavy Duty Nails
Unlock Full Specs
to access all available technical data

Similar Products

Nails - 1776995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Other Nail Types Other; Masonry Nail
Length 1.57 inch (40 mm)
Diameter 0.0984 inch (2.5 mm)
View Details
Nails - 215654 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Length 1.97 inch (50 mm)
Diameter 0.1102 inch (2.8 mm)
View Details
Nailer, Coil Roofing - 7205-1 - Makita USA, Inc.
Specs
Nail Types All for Powered Nailers
For Powered Nailers Coil Nails
Length 1.75 inch (44.45 mm)
View Details
Brad, 1-1/4-Inch, 18g Nails -  - Campbell Hausfeld
Specs
Nail Types All for Powered Nailers
For Powered Nailers Wire-weld Collated Nails
Other Nail Types Other; Brad Nails
View Details