Tremont Nail Company Tremont Steel Cut Nails - Fire Door Clinch Standard CD10L-SSN

Description
Fire Door Clinch Standard Popular for use in fabricating laminated fire doors, clapboard siding, face-nailing wide board flooring and wood fences. Available Standard and Hot-Dip Galvanized.
Description
Fire Door Clinch Standard Popular for use in fabricating laminated fire doors, clapboard siding, face-nailing wide board flooring and wood fences. Available Standard and Hot-Dip Galvanized.

Suppliers

Company
Product
Description
Supplier Links
Tremont Steel Cut Nails - Fire Door Clinch Standard - CD10L-SSN - Tremont Nail Company
Mansfield, MA, USA
Tremont Steel Cut Nails - Fire Door Clinch Standard
CD10L-SSN
Tremont Steel Cut Nails - Fire Door Clinch Standard CD10L-SSN
Fire Door Clinch Standard Popular for use in fabricating laminated fire doors, clapboard siding, face-nailing wide board flooring and wood fences. Available Standard and Hot-Dip Galvanized.

Fire Door Clinch Standard
Popular for use in fabricating laminated fire doors, clapboard siding, face-nailing wide board flooring and wood fences. Available Standard and Hot-Dip Galvanized.

Supplier's Site

Technical Specifications

  Tremont Nail Company
Product Category Nails
Product Number CD10L-SSN
Product Name Tremont Steel Cut Nails - Fire Door Clinch Standard
Nail Types All Heavy Duty Nails
Unlock Full Specs
to access all available technical data

Similar Products

Nails - 2707691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nail Types All Common Nails
Other Nail Types Other; Common
Length 1.18 inch (30 mm)
View Details
Nails - 216210 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Other Nail Types Other; Brad Nails
Length 1.77 inch (45 mm)
Diameter 0.0492 inch (1.25 mm)
View Details
Brad, 1-1/4-Inch, 18g Nails -  - Campbell Hausfeld
Specs
Nail Types All for Powered Nailers
For Powered Nailers Wire-weld Collated Nails
Other Nail Types Other; Brad Nails
View Details
Nailer, Strip Framing 22º Round Head - 7111-1 - Makita USA, Inc.
Specs
Nail Types All for Powered Nailers
For Powered Nailers Dhead Nails
Length 2.5 inch (63.5 mm)
View Details