Tremont Nail Company Tremont Steel Cut Nails - Common Standard CC12L-HDN

Description
Common Standard Useful for framing, roughing, face-nailing floors and paneling and sculpturing. Available Hot-Dip Galvanized for applications requiring rust-resistant nails.
Description
Common Standard Useful for framing, roughing, face-nailing floors and paneling and sculpturing. Available Hot-Dip Galvanized for applications requiring rust-resistant nails.

Suppliers

Company
Product
Description
Supplier Links
Tremont Steel Cut Nails - Common Standard - CC12L-HDN - Tremont Nail Company
Mansfield, MA, USA
Tremont Steel Cut Nails - Common Standard
CC12L-HDN
Tremont Steel Cut Nails - Common Standard CC12L-HDN
Common Standard Useful for framing, roughing, face-nailing floors and paneling and sculpturing. Available Hot-Dip Galvanized for applications requiring rust-resistant nails.

Common Standard
Useful for framing, roughing, face-nailing floors and paneling and sculpturing. Available Hot-Dip Galvanized for applications requiring rust-resistant nails.

Supplier's Site

Technical Specifications

  Tremont Nail Company
Product Category Nails
Product Number CC12L-HDN
Product Name Tremont Steel Cut Nails - Common Standard
Nail Types All Heavy Duty Nails
Unlock Full Specs
to access all available technical data

Similar Products

Nails - 1776996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Other Nail Types Other; Masonry Nail
Length 1.18 inch (30 mm)
Diameter 0.0984 inch (2.5 mm)
View Details
15 Gauge 'DA" Finish Nail - DCA15150 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Nail Types All Casing and Finishing Nails
Casing / Finishing Nails Finish Nails
Length 1.5 inch (38.1 mm)
View Details
Brad, 1-1/4-Inch, 18g Nails -  - Campbell Hausfeld
Specs
Nail Types All for Powered Nailers
For Powered Nailers Wire-weld Collated Nails
Other Nail Types Other; Brad Nails
View Details
Nailer, 15 GA Finish - 7418-1 - Makita USA, Inc.
Specs
Nail Types All for Powered Nailers
For Powered Nailers Dhead Nails
Length 2.5 inch (63.5 mm)
View Details