Tremont Nail Company Tremont Steel Cut Nails - Boat Standard CB8L-NfF

Description
Boat Standard Tremont boat nails are widely used for wooden boat construction. Use the Hot-Dip Galvanized nails only for this application. Standard Boat Nails, which are not Hot-Dipped, are often used to face-nail floors.
Description
Boat Standard Tremont boat nails are widely used for wooden boat construction. Use the Hot-Dip Galvanized nails only for this application. Standard Boat Nails, which are not Hot-Dipped, are often used to face-nail floors.

Suppliers

Company
Product
Description
Supplier Links
Tremont Steel Cut Nails - Boat Standard - CB8L-NfF - Tremont Nail Company
Mansfield, MA, USA
Tremont Steel Cut Nails - Boat Standard
CB8L-NfF
Tremont Steel Cut Nails - Boat Standard CB8L-NfF
Boat Standard Tremont boat nails are widely used for wooden boat construction. Use the Hot-Dip Galvanized nails only for this application. Standard Boat Nails, which are not Hot-Dipped, are often used to face-nail floors.

Boat Standard
Tremont boat nails are widely used for wooden boat construction. Use the Hot-Dip Galvanized nails only for this application. Standard Boat Nails, which are not Hot-Dipped, are often used to face-nail floors.

Supplier's Site

Technical Specifications

  Tremont Nail Company
Product Category Nails
Product Number CB8L-NfF
Product Name Tremont Steel Cut Nails - Boat Standard
Nail Types All Heavy Duty Nails
Unlock Full Specs
to access all available technical data

Similar Products

Nails - 1776996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Other Nail Types Other; Masonry Nail
Length 1.18 inch (30 mm)
Diameter 0.0984 inch (2.5 mm)
View Details
Nailer, 18 GA Brad - 7314-1 - Makita USA, Inc.
Specs
Nail Types All for Powered Nailers
For Powered Nailers Dhead Nails
Length 1.25 inch (31.75 mm)
View Details
Tremont Steel Cut Nails - Cut Spike Standard - CK80V-HDN - Tremont Nail Company
Specs
Nail Types All Heavy Duty Nails
Other Nail Types Other; Cut Spike Standard
Length 8 inch (203 mm)
View Details
Brad, 1-1/4-Inch, 18g Nails -  - Campbell Hausfeld
Specs
Nail Types All for Powered Nailers
For Powered Nailers Wire-weld Collated Nails
Other Nail Types Other; Brad Nails
View Details