Tremont Nail Company Tremont Steel Cut Nails - Boat Standard CB20V-NfF

Description
Boat Standard Tremont boat nails are widely used for wooden boat construction. Use the Hot-Dip Galvanized nails only for this application. Standard Boat Nails, which are not Hot-Dipped, are often used to face-nail floors.
Description
Boat Standard Tremont boat nails are widely used for wooden boat construction. Use the Hot-Dip Galvanized nails only for this application. Standard Boat Nails, which are not Hot-Dipped, are often used to face-nail floors.

Suppliers

Company
Product
Description
Supplier Links
Tremont Steel Cut Nails - Boat Standard - CB20V-NfF - Tremont Nail Company
Mansfield, MA, USA
Tremont Steel Cut Nails - Boat Standard
CB20V-NfF
Tremont Steel Cut Nails - Boat Standard CB20V-NfF
Boat Standard Tremont boat nails are widely used for wooden boat construction. Use the Hot-Dip Galvanized nails only for this application. Standard Boat Nails, which are not Hot-Dipped, are often used to face-nail floors.

Boat Standard
Tremont boat nails are widely used for wooden boat construction. Use the Hot-Dip Galvanized nails only for this application. Standard Boat Nails, which are not Hot-Dipped, are often used to face-nail floors.

Supplier's Site

Technical Specifications

  Tremont Nail Company
Product Category Nails
Product Number CB20V-NfF
Product Name Tremont Steel Cut Nails - Boat Standard
Nail Types All Heavy Duty Nails
Unlock Full Specs
to access all available technical data

Similar Products

Nails - 1776995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Other Nail Types Other; Masonry Nail
Length 1.57 inch (40 mm)
Diameter 0.0984 inch (2.5 mm)
View Details
Brad, 1-1/4-Inch, 18g Nails -  - Campbell Hausfeld
Specs
Nail Types All for Powered Nailers
For Powered Nailers Wire-weld Collated Nails
Other Nail Types Other; Brad Nails
View Details
Nailer, 15 GA Finish - 7415-1 - Makita USA, Inc.
Specs
Nail Types All for Powered Nailers
For Powered Nailers Dhead Nails
Length 1.75 inch (44.45 mm)
View Details
Nails - 215639 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Nail Types All Casing and Finishing Nails
Other Nail Types Other; Finishing
Length 1.26 inch (32 mm)
View Details