Tremont Nail Company Tremont Steel Cut Nails - Boat Standard CB16V-HDN

Description
Boat Standard Tremont boat nails are widely used for wooden boat construction. Use the Hot-Dip Galvanized nails only for this application. Standard Boat Nails, which are not Hot-Dipped, are often used to face-nail floors.
Description
Boat Standard Tremont boat nails are widely used for wooden boat construction. Use the Hot-Dip Galvanized nails only for this application. Standard Boat Nails, which are not Hot-Dipped, are often used to face-nail floors.

Suppliers

Company
Product
Description
Supplier Links
Tremont Steel Cut Nails - Boat Standard - CB16V-HDN - Tremont Nail Company
Mansfield, MA, USA
Tremont Steel Cut Nails - Boat Standard
CB16V-HDN
Tremont Steel Cut Nails - Boat Standard CB16V-HDN
Boat Standard Tremont boat nails are widely used for wooden boat construction. Use the Hot-Dip Galvanized nails only for this application. Standard Boat Nails, which are not Hot-Dipped, are often used to face-nail floors.

Boat Standard
Tremont boat nails are widely used for wooden boat construction. Use the Hot-Dip Galvanized nails only for this application. Standard Boat Nails, which are not Hot-Dipped, are often used to face-nail floors.

Supplier's Site

Technical Specifications

  Tremont Nail Company
Product Category Nails
Product Number CB16V-HDN
Product Name Tremont Steel Cut Nails - Boat Standard
Nail Types All Heavy Duty Nails
Unlock Full Specs
to access all available technical data

Similar Products

Nails - 3849915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Other Nail Types Other; Round head nail
Length 3.94 inch (100 mm)
Diameter 0.1772 inch (4.5 mm)
View Details
Nailer, Coil Roofing - 7203-1 - Makita USA, Inc.
Specs
Nail Types All for Powered Nailers
For Powered Nailers Coil Nails
Length 1.25 inch (31.75 mm)
View Details
Nails - 216052 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Other Nail Types Other; Brad Nails
Length 0.9843 inch (25 mm)
Diameter 0.0492 inch (1.25 mm)
View Details
Brad, 1-1/4-Inch, 18g Nails -  - Campbell Hausfeld
Specs
Nail Types All for Powered Nailers
For Powered Nailers Wire-weld Collated Nails
Other Nail Types Other; Brad Nails
View Details