Turcon® Glyd Ring® T provides optimum leakage control and good resistance to extrusion. The seal is a double-acting O‑Ring energized piston seal for dynamic applications. Installed in grooves to ISO 7425, it has excellent friction characteristics with no stick-slip, minimal breakout force and high wear resistance.
| Trelleborg Sealing Solutions Americas | |
|---|---|
| Product Category | Hydraulic Seals and Pneumatic Seals |
| Product Name | Turcon® Glyd Ring® T |
| Action | Double Acting |
| Seal Type | Piston Ring |
| Design Units | Metric |
| Shaft O.D. or Seal I.D. | 0.3150 to 106 inch (8 to 2700 mm) |