The Complete Magnet Piston fulfills a large number of technical requirements within the pneumatics industry with its double-acting operation, dynamic sealing capability, guidance feature and mechanical end cushioning. An NBR O-Ring statically seals the rod while an integrated magnet detects position.
| Trelleborg Sealing Solutions Americas | |
|---|---|
| Product Category | Hydraulic Seals and Pneumatic Seals |
| Product Name | Complete Magnet Piston |
| Action | Double Acting |
| Seal Type | Piston Ring |
| Design Units | Metric |
| Shaft O.D. or Seal I.D. | 1.26 to 3.94 inch (32 to 100 mm) |