Trelleborg Industrial AVS IAVS Suspension Spring 10-0095-01

Description
Allows angular and shear movement while supporting high axial loads
Datasheet
Description
Allows angular and shear movement while supporting high axial loads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IAVS Suspension Spring - 10-0095-01 - Trelleborg Industrial AVS
South Haven, MI, USA
IAVS Suspension Spring
10-0095-01
IAVS Suspension Spring 10-0095-01
Allows angular and shear movement while supporting high axial loads

Allows angular and shear movement while supporting high axial loads

Supplier's Site Datasheet

Technical Specifications

  Trelleborg Industrial AVS
Product Category Air Springs
Product Number 10-0095-01
Product Name IAVS Suspension Spring
Spring Construction Four + Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Air Springs -  - Compact Automation
Compact Automation
Specs
Spring Construction Single Bellows (optional feature); Double Bellows (optional feature); Triple Bellows (optional feature); Sleeve / Lobe (optional feature)
Maximum Height 4.4 to 31.5 inch (112 to 800 mm)
Minimum Height 1.2 inch (30.48 mm)
View Details
Triple Convolute Bellows Air Spring - YI-3B12-325 - Enidine Inc.
Specs
Spring Construction Triple Bellows
Ends and Connections End Plate Retainer Diameter = 10.3"
Maximum Height 19 inch (483 mm)
View Details
Specs
Spring Construction Four + Bellows
Ends and Connections Flanged Ends
Maximum Height 7.01 inch (178 mm)
View Details
Metric Air Spring - V11Z48MPSB1130P - Advanced Antivibration Components - AAC
Advanced Antivibration Components - AAC
Specs
Spring Construction Single Bellows
Maximum Height 5.2 inch (132 mm)
Minimum Height 1.85 inch (47 mm)
View Details