The Triple Convolute Bellows Air Spring is a pneumatic actuator designed for industrial actuation and vibration isolation applications, featuring a maximum displacement of 1.18 in. and a maximum tilt angle of 30°. It is constructed with fabric-reinforced Neoprene or Natural Rubber and includes corrosion-protected end retainers, supporting actuation media such as air, water, nitrogen, or anti-freeze. It operates continuously within a temperature range of -56°F to 135°F for Natural Rubber and -22°F to 158°F for Neoprene, with higher intermittent limits allowed. The design offers a favorable stroke-to-compressed
Enidine Inc. Air Springs are highly durable, precisely engineered and cost-effective for use in a wide variety of actuation and vibration isolation applications. With time-tested designs incorporating fabric-reinforced Wingprene™ or natural rubber flex-member construction and corrosion-protected end retainers, Enidine Air Springs provide superior quality and performance. As actuators, Enidine Air Springs can provide either linear or angular motion.
These air springs (air shock absorbers) offer a favorable stroke-to-compressed
Enidine Inc. offers a variety of air spring and air shock absorber types to meet your actuation or isolation needs. The Single, Double and Triple Convolute Bellows, Rolling Lobe and Sleeve Types are available in a wide range of sizes, with the end retainer style required to suit your specific installation.
In addition to our line of air springs, we offer a large variety of industrial shock absorbers, wire rope isolators and many other energy and vibration absorption solutions.
| Enidine Inc. | |
|---|---|
| Product Category | Air Springs |
| Product Number | YI-3B12-325 |
| Product Name | Triple Convolute Bellows Air Spring |
| Spring Construction | Triple Bellows |
| Ends and Connections | End Plate Retainer Diameter = 10.3" |
| Maximum Height | 19 inch (483 mm) |
| Minimum Height | 4.6 inch (117 mm) |