Solenoids tubular type for linear motion. Small solenoids with low weight designed for maximal force and performance. Low power losses and low acoustic noise during operation. The plunger force and speed can be increased by applying a higher voltage but with respect to the average duty cycle of the application and ambient temperature. The solenoids are made in basically two types, pull type and push type. The push type is a pull type with an extended plunger rod with an exit at the rear side of the solenoid. In standard version both type solenoids are delivered including spring.
• Insulation grade: A (105 °C), wire A (105 °C)
• Temperature rise: 65 °C continuous, 40 °C ambient with cooling flange
• Isolation resistance: > 100M ohm 500 VDC
• Dielectric strength: AC600V 50/60Hz 1 minute
• Operating temp. range: -5 °C ~ + 40 °C
• Life expectancy: Standard life 2.000.000 cycles or more
• Total weight: 5.4g
| Transmotec | |
|---|---|
| Product Category | Linear Solenoids |
| Product Number | T3864 Series |
| Product Name | Tubular Solenoids |
| Life Cycles | 2.00E6 cycles |
| DC | Rated for DC Operation; 6VDC; 12VDC; 24VDC; 48 Volts |
| Continuous Duty | Rated for Continuous Duty |
| Power Rating | 33.6 to 168 DC watts or AC VA |
| Intermittent Duty | Rated for Intermittent Duty |