Johnson Electric North America, Inc. Linear AC Solenoids 3000

Description
Laminated AC Linear Solenoids from Johnson Electric have a T-shaped laminated designed plunger and laminated steel frame. This platform has the unique ability to hold an exceptionally heavy load with quiet operation. To minimize the humming or chattering of most AC solenoids, the contact surfaces of the laminated frame and plunger are machined to provide a smooth and flush contact surface. Our Super-T Laminates are products developed from years of engineering, research and manufacturing experience. Available in various frame sizes with life up to 100,000 cycles and a variety of plunger and coil arrangements, this platform is ideal for most very high force AC applications including industrial equipment, business machines home technologies and HVAC.
Description
Laminated AC Linear Solenoids from Johnson Electric have a T-shaped laminated designed plunger and laminated steel frame. This platform has the unique ability to hold an exceptionally heavy load with quiet operation. To minimize the humming or chattering of most AC solenoids, the contact surfaces of the laminated frame and plunger are machined to provide a smooth and flush contact surface. Our Super-T Laminates are products developed from years of engineering, research and manufacturing experience. Available in various frame sizes with life up to 100,000 cycles and a variety of plunger and coil arrangements, this platform is ideal for most very high force AC applications including industrial equipment, business machines home technologies and HVAC.

Suppliers

Company
Product
Description
Supplier Links
Linear AC Solenoids - 3000 - Johnson Electric North America, Inc.
Vandalia, OH, USA
Linear AC Solenoids
3000
Linear AC Solenoids 3000
Laminated AC Linear Solenoids from Johnson Electric have a T-shaped laminated designed plunger and laminated steel frame. This platform has the unique ability to hold an exceptionally heavy load with quiet operation. To minimize the humming or chattering of most AC solenoids, the contact surfaces of the laminated frame and plunger are machined to provide a smooth and flush contact surface. Our Super-T Laminates are products developed from years of engineering, research and manufacturing experience. Available in various frame sizes with life up to 100,000 cycles and a variety of plunger and coil arrangements, this platform is ideal for most very high force AC applications including industrial equipment, business machines home technologies and HVAC.

Laminated AC Linear Solenoids from Johnson Electric have a T-shaped laminated designed plunger and laminated steel frame. This platform has the unique ability to hold an exceptionally heavy load with quiet operation. To minimize the humming or chattering of most AC solenoids, the contact surfaces of the laminated frame and plunger are machined to provide a smooth and flush contact surface.

Our Super-T Laminates are products developed from years of engineering, research and manufacturing experience. Available in various frame sizes with life up to 100,000 cycles and a variety of plunger and coil arrangements, this platform is ideal for most very high force AC applications including industrial equipment, business machines home technologies and HVAC.

Supplier's Site

Technical Specifications

  Johnson Electric North America, Inc.
Product Category Linear Solenoids
Product Number 3000
Product Name Linear AC Solenoids
Maximum Stroke 31.75 mm (1.25 inch)
AC Rated for AC Operation
Continuous Duty Rated for Continuous Duty
Unlock Full Specs
to access all available technical data

Similar Products

Linear Solenoids - 3073461 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Stroke 9 mm (0.3543 inch)
DC Rated for DC Operation; 12 v dc
Construction Push/Pull
View Details
Small Push-Pull Solenoid - Size 300C - GEEPLUS Inc.
Specs
Maximum Stroke 5 mm (0.1969 inch)
Life Cycles 5.00E6 cycles
DC Rated for DC Operation; 3VDC; 6VDC; 12VDC
View Details
Solenoid  for Appliances -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
View Details
Solenoid - EB450 - Specialty Product Technologies
Specialty Product Technologies
Specs
Maximum Stroke 25.4 mm (1 inch)
AC Rated for AC Operation; 110 V, 120 V, 440 V, 480 V
Frequency 60 Hz
View Details