Transmotec Tubular Solenoids T2551 Series

Description
Solenoids tubular type for linear motion. Small solenoids with low weight designed for maximal force and performance. Low power losses and low acoustic noise during operation. The plunger force and speed can be increased by applying a higher voltage but with respect to the average duty cycle of the application and ambient temperature. The solenoids are made in basically two types, pull type and push type. The push type is a pull type with an extended plunger rod with an exit at the rear side of the solenoid. In standard version both type solenoids are delivered including spring. Product features • Insulation grade: A (105 °C), wire A (105 °C) • Temperature rise: 65 °C continuous, 40 °C ambient with cooling flange • Isolation resistance: > 100M ohm 500 VDC • Dielectric strength: AC600V 50/60Hz 1 minute • Operating temp. range: -5 °C ~ + 40 °C • Life expectancy: Standard life 2.000.000 cycles or more • Total weight: 5.4g
Datasheet
Description
Solenoids tubular type for linear motion. Small solenoids with low weight designed for maximal force and performance. Low power losses and low acoustic noise during operation. The plunger force and speed can be increased by applying a higher voltage but with respect to the average duty cycle of the application and ambient temperature. The solenoids are made in basically two types, pull type and push type. The push type is a pull type with an extended plunger rod with an exit at the rear side of the solenoid. In standard version both type solenoids are delivered including spring. Product features • Insulation grade: A (105 °C), wire A (105 °C) • Temperature rise: 65 °C continuous, 40 °C ambient with cooling flange • Isolation resistance: > 100M ohm 500 VDC • Dielectric strength: AC600V 50/60Hz 1 minute • Operating temp. range: -5 °C ~ + 40 °C • Life expectancy: Standard life 2.000.000 cycles or more • Total weight: 5.4g
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tubular Solenoids - T2551 Series - Transmotec
Stockholm, Sweden
Tubular Solenoids
T2551 Series
Tubular Solenoids T2551 Series
Solenoids tubular type for linear motion. Small solenoids with low weight designed for maximal force and performance. Low power losses and low acoustic noise during operation. The plunger force and speed can be increased by applying a higher voltage but with respect to the average duty cycle of the application and ambient temperature. The solenoids are made in basically two types, pull type and push type. The push type is a pull type with an extended plunger rod with an exit at the rear side of the solenoid. In standard version both type solenoids are delivered including spring. Product features • Insulation grade: A (105 °C), wire A (105 °C) • Temperature rise: 65 °C continuous, 40 °C ambient with cooling flange • Isolation resistance: > 100M ohm 500 VDC • Dielectric strength: AC600V 50/60Hz 1 minute • Operating temp. range: -5 °C ~ + 40 °C • Life expectancy: Standard life 2.000.000 cycles or more • Total weight: 5.4g

Solenoids tubular type for linear motion. Small solenoids with low weight designed for maximal force and performance. Low power losses and low acoustic noise during operation. The plunger force and speed can be increased by applying a higher voltage but with respect to the average duty cycle of the application and ambient temperature. The solenoids are made in basically two types, pull type and push type. The push type is a pull type with an extended plunger rod with an exit at the rear side of the solenoid. In standard version both type solenoids are delivered including spring.

Product features

• Insulation grade: A (105 °C), wire A (105 °C)
• Temperature rise: 65 °C continuous, 40 °C ambient with cooling flange
• Isolation resistance: > 100M ohm 500 VDC
• Dielectric strength: AC600V 50/60Hz 1 minute
• Operating temp. range: -5 °C ~ + 40 °C
• Life expectancy: Standard life 2.000.000 cycles or more
• Total weight: 5.4g

Supplier's Site Datasheet

Technical Specifications

  Transmotec
Product Category Linear Solenoids
Product Number T2551 Series
Product Name Tubular Solenoids
Life Cycles 2.00E6 cycles
DC Rated for DC Operation; 6VDC; 12VDC; 24VDC; 48 Volts
Continuous Duty Rated for Continuous Duty
Power Rating 20 to 100 DC watts or AC VA
Intermittent Duty Rated for Intermittent Duty
Unlock Full Specs
to access all available technical data

Similar Products

Tubular Solenoid - 130-L - GEEPLUS Inc.
Specs
Maximum Stroke 12 mm (0.4724 inch)
Life Cycles 2.00E6 to 1.00E7 cycles
DC Rated for DC Operation; 3.3- 275 VDC
View Details
Linear Solenoids - 2836072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Stroke 12 mm (0.4724 inch)
DC Rated for DC Operation; 12V dc
View Details
Tubular Solenoids - T3257 Series - Transmotec
Specs
Life Cycles 2.00E6 cycles
DC Rated for DC Operation; 6VDC; 12VDC; 24VDC; 48 Volts
Continuous Duty Rated for Continuous Duty
View Details