Transmotec Open Frame Solenoids F1683L Series

Description
Solenoids open frame type for linear motion. Small solenoids with low weight designed for maximal force and performance. Low power losses and low acoustic noise during operation. The plunger force and speed can be increased by applying a higher voltage but with respect to the average duty cycle of the application and ambient temperature. Our open frame solenoids are made with pull type. The solenoids are delivered including spring. Product features • Insulation grade: A (105 °C), wire A (105 °C) • Temperature rise: 65 °C continuous, 40 °C ambient with cooling flange • Isolation resistance: > 100M ohm 500 VDC • Dielectric strength: AC600V 50/60Hz 1 minute • Operating temp. range: -5 °C ~ + 40 °C • Life expectancy: Standard life 2.000.000 cycles or more • Total weight: 5.4g
Datasheet
Description
Solenoids open frame type for linear motion. Small solenoids with low weight designed for maximal force and performance. Low power losses and low acoustic noise during operation. The plunger force and speed can be increased by applying a higher voltage but with respect to the average duty cycle of the application and ambient temperature. Our open frame solenoids are made with pull type. The solenoids are delivered including spring. Product features • Insulation grade: A (105 °C), wire A (105 °C) • Temperature rise: 65 °C continuous, 40 °C ambient with cooling flange • Isolation resistance: > 100M ohm 500 VDC • Dielectric strength: AC600V 50/60Hz 1 minute • Operating temp. range: -5 °C ~ + 40 °C • Life expectancy: Standard life 2.000.000 cycles or more • Total weight: 5.4g
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Frame Solenoids - F1683L Series - Transmotec
Stockholm, Sweden
Open Frame Solenoids
F1683L Series
Open Frame Solenoids F1683L Series
Solenoids open frame type for linear motion. Small solenoids with low weight designed for maximal force and performance. Low power losses and low acoustic noise during operation. The plunger force and speed can be increased by applying a higher voltage but with respect to the average duty cycle of the application and ambient temperature. Our open frame solenoids are made with pull type. The solenoids are delivered including spring. Product features • Insulation grade: A (105 °C), wire A (105 °C) • Temperature rise: 65 °C continuous, 40 °C ambient with cooling flange • Isolation resistance: > 100M ohm 500 VDC • Dielectric strength: AC600V 50/60Hz 1 minute • Operating temp. range: -5 °C ~ + 40 °C • Life expectancy: Standard life 2.000.000 cycles or more • Total weight: 5.4g

Solenoids open frame type for linear motion. Small solenoids with low weight designed for maximal force and performance. Low power losses and low acoustic noise during operation. The plunger force and speed can be increased by applying a higher voltage but with respect to the average duty cycle of the application and ambient temperature. Our open frame solenoids are made with pull type. The solenoids are delivered including spring.

Product features

• Insulation grade: A (105 °C), wire A (105 °C)
• Temperature rise: 65 °C continuous, 40 °C ambient with cooling flange
• Isolation resistance: > 100M ohm 500 VDC
• Dielectric strength: AC600V 50/60Hz 1 minute
• Operating temp. range: -5 °C ~ + 40 °C
• Life expectancy: Standard life 2.000.000 cycles or more
• Total weight: 5.4g

Supplier's Site Datasheet

Technical Specifications

  Transmotec
Product Category Linear Solenoids
Product Number F1683L Series
Product Name Open Frame Solenoids
Life Cycles 2.00E6 cycles
DC Rated for DC Operation; 6VDC; 12VDC; 24VDC; 48 Volts
Continuous Duty Rated for Continuous Duty
Power Rating 32 to 160 DC watts or AC VA
Intermittent Duty Rated for Intermittent Duty
Unlock Full Specs
to access all available technical data

Similar Products

RD Series Open Frame Solenoid - Model RD-B840 - GEEPLUS Inc.
Specs
Life Cycles 5.00E6 cycles
DC Rated for DC Operation; 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature); 80/100 V
Continuous Duty Rated for Continuous Duty
View Details
Self-Holding Solenoid -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
View Details
Linear Solenoids - 1770140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Stroke 12 mm (0.4724 inch)
DC 24 v
Construction Push/Pull
View Details
Motor Control Solenoid - 10370H246 - Eaton Corporation
Specs
Maximum Stroke 31.75 mm (1.25 inch)
AC 440 V
Frequency 60 Hz
View Details