TransPak 8,500' - 145 lb. Tensile Strength Polypropylene Tying Twine TWT850

Description
Resists rot, moisture, mildew and most acids. Guaranteed ball footage. Each coreless tube is individually shrink wrapped to ensure package stability and cleanliness. Superior tensile and knot strength. Knots easily and tightly - lays flat on packages. Preferred by users because it is soft, smooth and pliable.
Description
Resists rot, moisture, mildew and most acids. Guaranteed ball footage. Each coreless tube is individually shrink wrapped to ensure package stability and cleanliness. Superior tensile and knot strength. Knots easily and tightly - lays flat on packages. Preferred by users because it is soft, smooth and pliable.

Suppliers

Company
Product
Description
Supplier Links
8,500' - 145 lb. Tensile Strength Polypropylene Tying Twine - TWT850 - TransPak
San Jose, CA, USA
8,500' - 145 lb. Tensile Strength Polypropylene Tying Twine
TWT850
8,500' - 145 lb. Tensile Strength Polypropylene Tying Twine TWT850
Resists rot, moisture, mildew and most acids. Guaranteed ball footage. Each coreless tube is individually shrink wrapped to ensure package stability and cleanliness. Superior tensile and knot strength. Knots easily and tightly - lays flat on packages. Preferred by users because it is soft, smooth and pliable.

Resists rot, moisture, mildew and most acids.

  • Guaranteed ball footage.
  • Each coreless tube is individually shrink wrapped to ensure package stability and cleanliness.
  • Superior tensile and knot strength.
  • Knots easily and tightly - lays flat on packages.
  • Preferred by users because it is soft, smooth and pliable.
Supplier's Site

Technical Specifications

  TransPak
Product Category Banding and Strapping
Product Number TWT850
Product Name 8,500' - 145 lb. Tensile Strength Polypropylene Tying Twine
Tensile Strength 145 lbs (65.76 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Strapping - 9129107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyester
Width 0.59 inch (15 mm)
Length 3609 ft (11000 dm)
View Details
Plastic Strapping: Hand Grade Polypropylene (HPP) - H12300BK8 - Acme Packaging Systems, an ITW Company
Specs
Material Polypropylene (PP)
Color Black
Width 0.50 inch (12.7 mm)
View Details
Jumbo General Purpose Poly Strapping Kit - PSJKIT - TransPak
Specs
Width 0.50 inch (12.7 mm)
Length 9000 ft (27432 dm)
View Details