TransPak 5" x 100 Gauge x 650' - Extended Core Bundling Film TNBEC505

Description
Bundling film features a built in handle so each roll is ready to use right out of the box. Easy to hold 1" diameter core. More economical and faster to use than strapping or tape. Film will not leave a residue on products. Quiet and clear cast film. Available in case quantities.
Description
Bundling film features a built in handle so each roll is ready to use right out of the box. Easy to hold 1" diameter core. More economical and faster to use than strapping or tape. Film will not leave a residue on products. Quiet and clear cast film. Available in case quantities.

Suppliers

Company
Product
Description
Supplier Links
5
San Jose, CA, USA
5" x 100 Gauge x 650' - Extended Core Bundling Film
TNBEC505
5" x 100 Gauge x 650' - Extended Core Bundling Film TNBEC505
Bundling film features a built in handle so each roll is ready to use right out of the box. Easy to hold 1" diameter core. More economical and faster to use than strapping or tape. Film will not leave a residue on products. Quiet and clear cast film. Available in case quantities.

Bundling film features a built in handle so each roll is ready to use right out of the box.

  • Easy to hold 1" diameter core.
  • More economical and faster to use than strapping or tape.
  • Film will not leave a residue on products.
  • Quiet and clear cast film.
  • Available in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Shrink Wrap and Stretch Films
Product Number TNBEC505
Product Name 5" x 100 Gauge x 650' - Extended Core Bundling Film
Type Stretch
Unlock Full Specs
to access all available technical data

Similar Products

Pallet Wrap - 2401177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Stretch
Width 400 mm (15.75 inches)
View Details
Stretch Film / Stretch Wrap - mit306080 - Industrial Carbide Saw & Tool Corp.
Industrial Carbide Saw & Tool Corp.
Specs
Width 762 mm (30 inches)
View Details
Vanguard® CLF Low Shrink Force Films - 60G - Practical Packaging Solutions
Specs
Type Shrink
View Details
Battery Shrink Wrap – White -  - Sunstone Engineering
Specs
Type Shrink
Width 24 mm (0.9449 inches)
Thickness 0.1524 mm (0.0060 inches)
View Details