TransPak 24" x 36" White - Gift Grade Tissue Paper T2436J

Description
Enhance the appearance and add dimension to your packaging with premium quality tissue. Special dyes resist fading and bleeding. Soft texture on both sides. 10# basis weight. Neutral PH.
Description
Enhance the appearance and add dimension to your packaging with premium quality tissue. Special dyes resist fading and bleeding. Soft texture on both sides. 10# basis weight. Neutral PH.

Suppliers

Company
Product
Description
Supplier Links
24
San Jose, CA, USA
24" x 36" White - Gift Grade Tissue Paper
T2436J
24" x 36" White - Gift Grade Tissue Paper T2436J
Enhance the appearance and add dimension to your packaging with premium quality tissue. Special dyes resist fading and bleeding. Soft texture on both sides. 10# basis weight. Neutral PH.

Enhance the appearance and add dimension to your packaging with premium quality tissue.

  • Special dyes resist fading and bleeding.
  • Soft texture on both sides.
  • 10# basis weight.
  • Neutral PH.
Supplier's Site

Technical Specifications

  TransPak
Product Category Paper and Paperboard Materials
Product Number T2436J
Product Name 24" x 36" White - Gift Grade Tissue Paper
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Pressboard - Type 994-NPT - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Thermal Insulation / Fireproofing
Secondary Process Sheeted Stock
Markets Automotive / Transportation; Electrical
View Details
PROTEX 20vs paper protection -  - Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details