TransPak 30" x 200' - Cohesive Singleface Roll SFIB30200

Description
Make your own "custom box" for non-fragile products quickly without tape or glue. Cold seal cohesive singleface sticks to itself - not to your products. Place product on singleface, wrap and seal by pressing singleface together. 200 feet per roll.
Description
Make your own "custom box" for non-fragile products quickly without tape or glue. Cold seal cohesive singleface sticks to itself - not to your products. Place product on singleface, wrap and seal by pressing singleface together. 200 feet per roll.

Suppliers

Company
Product
Description
Supplier Links
30
San Jose, CA, USA
30" x 200' - Cohesive Singleface Roll
SFIB30200
30" x 200' - Cohesive Singleface Roll SFIB30200
Make your own "custom box" for non-fragile products quickly without tape or glue. Cold seal cohesive singleface sticks to itself - not to your products. Place product on singleface, wrap and seal by pressing singleface together. 200 feet per roll.

Make your own "custom box" for non-fragile products quickly without tape or glue.

  • Cold seal cohesive singleface sticks to itself - not to your products.
  • Place product on singleface, wrap and seal by pressing singleface together.
  • 200 feet per roll.
Supplier's Site

Technical Specifications

  TransPak
Product Category Paper and Paperboard Materials
Product Number SFIB30200
Product Name 30" x 200' - Cohesive Singleface Roll
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Unlock Full Specs
to access all available technical data

Similar Products

20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details
 - Receipt Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Receipts
Markets Documents (School, Home, Office)
View Details
PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
Nomex® Pressboard - Type 993 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Thermal Insulation / Fireproofing
Secondary Process Sheeted Stock
Markets Automotive / Transportation; Electrical; Other Markets; 3-Dimensional Parts
View Details