TransPak 10 lb. Black - Crinkle Paper CP10U

Description
Great to use in gift boxes and baskets! Unique zig-zag strips add color and texture to packaging. Solid black colored paper.
Description
Great to use in gift boxes and baskets! Unique zig-zag strips add color and texture to packaging. Solid black colored paper.

Suppliers

Company
Product
Description
Supplier Links
10 lb. Black - Crinkle Paper - CP10U - TransPak
San Jose, CA, USA
10 lb. Black - Crinkle Paper
CP10U
10 lb. Black - Crinkle Paper CP10U
Great to use in gift boxes and baskets! Unique zig-zag strips add color and texture to packaging. Solid black colored paper.

Great to use in gift boxes and baskets!

  • Unique zig-zag strips add color and texture to packaging.
  • Solid black colored paper.
Supplier's Site

Technical Specifications

  TransPak
Product Category Paper and Paperboard Materials
Product Number CP10U
Product Name 10 lb. Black - Crinkle Paper
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Paper - Type 414 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Calendered / Glazed; Sheeted Stock
Markets Electrical
View Details
PROTEX 10v Paper Protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
15
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 15 inch (381 mm)
View Details