TransPak 20" x 30" Economy Tissue Paper T12030

Description
Crumples easily for packing into small cartons and mailers. Perfect for wrapping glass or other fragile items. Economical void fill.
Description
Crumples easily for packing into small cartons and mailers. Perfect for wrapping glass or other fragile items. Economical void fill.

Suppliers

Company
Product
Description
Supplier Links
20
San Jose, CA, USA
20" x 30" Economy Tissue Paper
T12030
20" x 30" Economy Tissue Paper T12030
Crumples easily for packing into small cartons and mailers. Perfect for wrapping glass or other fragile items. Economical void fill.

Crumples easily for packing into small cartons and mailers.

  • Perfect for wrapping glass or other fragile items.
  • Economical void fill.
Supplier's Site

Technical Specifications

  TransPak
Product Category Paper and Paperboard Materials
Product Number T12030
Product Name 20" x 30" Economy Tissue Paper
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Paper - Type 926 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details
PROTEX 20vs paper protection -  - Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
15
Specs
Paper and Paperboard Newsprint
View Details