TransPak 10 lb. French Vanilla - Crinkle Paper CP10V

Description
Great to use in gift boxes and baskets! Unique zig-zag strips add color and texture to packaging. Solid french vanilla colored paper.
Description
Great to use in gift boxes and baskets! Unique zig-zag strips add color and texture to packaging. Solid french vanilla colored paper.

Suppliers

Company
Product
Description
Supplier Links
10 lb. French Vanilla - Crinkle Paper - CP10V - TransPak
San Jose, CA, USA
10 lb. French Vanilla - Crinkle Paper
CP10V
10 lb. French Vanilla - Crinkle Paper CP10V
Great to use in gift boxes and baskets! Unique zig-zag strips add color and texture to packaging. Solid french vanilla colored paper.

Great to use in gift boxes and baskets!

  • Unique zig-zag strips add color and texture to packaging.
  • Solid french vanilla colored paper.
Supplier's Site

Technical Specifications

  TransPak
Product Category Paper and Paperboard Materials
Product Number CP10V
Product Name 10 lb. French Vanilla - Crinkle Paper
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Unlock Full Specs
to access all available technical data

Similar Products

Matte Coated Paper- 17in x 100ft - 0849V348 - LexJet Corporation
Specs
Basis Weight 170 gsm (5.01 osy)
Width 17 inch (432 mm)
Length 33.33 yd (30.48 m)
View Details
Unisource Worldwide, Inc.
View Details
10 lb. Ivory - Crinkle Paper - CP10W - TransPak
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
View Details