TransPak 3/4" x .029 Gauge x 1,350' - High Tensile Steel Strapping SS34029HT

Description
Protect your heavy shipments with strong Steel Strapping. All painted and waxed steel oscillated coils. Approximately 100 pounds per coil. 12 Coils per skid.
Description
Protect your heavy shipments with strong Steel Strapping. All painted and waxed steel oscillated coils. Approximately 100 pounds per coil. 12 Coils per skid.

Suppliers

Company
Product
Description
Supplier Links
3/4
San Jose, CA, USA
3/4" x .029 Gauge x 1,350' - High Tensile Steel Strapping
SS34029HT
3/4" x .029 Gauge x 1,350' - High Tensile Steel Strapping SS34029HT
Protect your heavy shipments with strong Steel Strapping. All painted and waxed steel oscillated coils. Approximately 100 pounds per coil. 12 Coils per skid.

Protect your heavy shipments with strong Steel Strapping.

  • All painted and waxed steel oscillated coils.
  • Approximately 100 pounds per coil.
  • 12 Coils per skid.
Supplier's Site

Technical Specifications

  TransPak
Product Category Banding and Strapping
Product Number SS34029HT
Product Name 3/4" x .029 Gauge x 1,350' - High Tensile Steel Strapping
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Ratchet Straps - 2523784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyester; Polyester
Width 1.97 inch (50 mm)
Length 0.0279 ft (0.0850 dm)
View Details
Steel Strapping: High Tensile - 2014002 - Acme Packaging Systems, an ITW Company
Acme Packaging Systems, an ITW Company
Specs
Material Steel
Color Black
Width 1.25 inch (31.75 mm)
View Details
3/8
Specs
Material Polypropylene (PP)
Color White
Width 0.38 inch (9.52 mm)
View Details