TransPak 4" x 100 Gauge x 1500' - Shrink Tubing SHT4100

Description
Film shrinks and seals at a lower temperature for faster production time. Use to make custom size shrink bags. Pre-sealed on two sides. Provides crystal clear high gloss packaging. Can be used with automatic or portable equipment. Sold by the roll. Heat Guns
Description
Film shrinks and seals at a lower temperature for faster production time. Use to make custom size shrink bags. Pre-sealed on two sides. Provides crystal clear high gloss packaging. Can be used with automatic or portable equipment. Sold by the roll. Heat Guns

Suppliers

Company
Product
Description
Supplier Links
4
San Jose, CA, USA
4" x 100 Gauge x 1500' - Shrink Tubing
SHT4100
4" x 100 Gauge x 1500' - Shrink Tubing SHT4100
Film shrinks and seals at a lower temperature for faster production time. Use to make custom size shrink bags. Pre-sealed on two sides. Provides crystal clear high gloss packaging. Can be used with automatic or portable equipment. Sold by the roll. Heat Guns

Film shrinks and seals at a lower temperature for faster production time.

  • Use to make custom size shrink bags.
  • Pre-sealed on two sides.
  • Provides crystal clear high gloss packaging.
  • Can be used with automatic or portable equipment.
  • Sold by the roll.
  • Heat Guns
Supplier's Site

Technical Specifications

  TransPak
Product Category Shrink Wrap and Stretch Films
Product Number SHT4100
Product Name 4" x 100 Gauge x 1500' - Shrink Tubing
Type Shrink
Unlock Full Specs
to access all available technical data

Similar Products

Pallet Wrap - 2401177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Stretch
Width 400 mm (15.75 inches)
View Details
Battery Shrink Wrap – White -  - Sunstone Engineering
Specs
Type Shrink
Width 24 mm (0.9449 inches)
Thickness 0.1524 mm (0.0060 inches)
View Details
Stretch Film (Consumer) - Small Stretch Wrap - Intertape Polymer Group, Inc.
Specs
Type Stretch
Material Plastic
Features Protective
View Details