TransPak 34" x 100 Gauge x 1500' - Shrink Tubing SHT34100

Description
Film shrinks and seals at a lower temperature for faster production time. Use to make custom size shrink bags. Pre-sealed on two sides. Provides crystal clear high gloss packaging. Can be used with automatic or portable equipment. Sold by the roll. Heat Guns
Description
Film shrinks and seals at a lower temperature for faster production time. Use to make custom size shrink bags. Pre-sealed on two sides. Provides crystal clear high gloss packaging. Can be used with automatic or portable equipment. Sold by the roll. Heat Guns

Suppliers

Company
Product
Description
Supplier Links
34
San Jose, CA, USA
34" x 100 Gauge x 1500' - Shrink Tubing
SHT34100
34" x 100 Gauge x 1500' - Shrink Tubing SHT34100
Film shrinks and seals at a lower temperature for faster production time. Use to make custom size shrink bags. Pre-sealed on two sides. Provides crystal clear high gloss packaging. Can be used with automatic or portable equipment. Sold by the roll. Heat Guns

Film shrinks and seals at a lower temperature for faster production time.

  • Use to make custom size shrink bags.
  • Pre-sealed on two sides.
  • Provides crystal clear high gloss packaging.
  • Can be used with automatic or portable equipment.
  • Sold by the roll.
  • Heat Guns
Supplier's Site

Technical Specifications

  TransPak
Product Category Shrink Wrap and Stretch Films
Product Number SHT34100
Product Name 34" x 100 Gauge x 1500' - Shrink Tubing
Type Shrink
Unlock Full Specs
to access all available technical data

Similar Products

Pallet Wrap - 9129204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Stretch
View Details
Shrink Sleeves -  - MPI Label Systems
MPI Label Systems
Specs
Type Shrink
View Details
Stretch film 70 gauge -  - Can-Do National Tape
Can-Do National Tape
Specs
Type Stretch
Material Polyethylene (PE, HDPE, UHMW PE)
Width 305 mm (12 inches)
View Details
Stretch Film Shipping Material - 17514M2 - Johnson Bag Co., Inc.
Specs
Type Stretch
Width 444 mm (17.5 inches)
View Details